Visual Sound, Inc. Vocal and Instrument Professional Microphone Co11

Description
Electro-Voice The Co11 is a versatile condenser microphone, ideal for both vocals and instruments. The new Co11 is a high quality hand held condenser microphone that offers extended frequency response and wide dynamic range. The Co11 is the ideal vocal microphone for anyone that appreciates the crisp high end and warm proximity effect that can only come from a top performing condenser microphone. Besides great sound, the Co11 features a high compliance shock mount that makes handling noise "go away", and comes in a rugged die cast housing with the famous EV Memraflextm dent resistant grille screen. Best of all, the Co11 does all this at a price anyone can afford! Versatile condenser microphone, ideal for both vocals and instruments Cardioid polar pattern with excellent feedback rejection and acoustic isolation High compliance shock mount effectively eliminates handling noise Multistage pop filter eliminates breath pop noises Memraflextm hardened grille screen Applications: Acoustic Strings Brass Female Vocal Hihat Jazz Male Vocal Overhead Speech Woodwinds
Description
Electro-Voice The Co11 is a versatile condenser microphone, ideal for both vocals and instruments. The new Co11 is a high quality hand held condenser microphone that offers extended frequency response and wide dynamic range. The Co11 is the ideal vocal microphone for anyone that appreciates the crisp high end and warm proximity effect that can only come from a top performing condenser microphone. Besides great sound, the Co11 features a high compliance shock mount that makes handling noise "go away", and comes in a rugged die cast housing with the famous EV Memraflextm dent resistant grille screen. Best of all, the Co11 does all this at a price anyone can afford! Versatile condenser microphone, ideal for both vocals and instruments Cardioid polar pattern with excellent feedback rejection and acoustic isolation High compliance shock mount effectively eliminates handling noise Multistage pop filter eliminates breath pop noises Memraflextm hardened grille screen Applications: Acoustic Strings Brass Female Vocal Hihat Jazz Male Vocal Overhead Speech Woodwinds

Suppliers

Company
Product
Description
Supplier Links
Vocal and Instrument Professional Microphone - Co11 - Visual Sound, Inc.
Broomall, PA, USA
Vocal and Instrument Professional Microphone
Co11
Vocal and Instrument Professional Microphone Co11
Electro-Voice The Co11 is a versatile condenser microphone, ideal for both vocals and instruments. The new Co11 is a high quality hand held condenser microphone that offers extended frequency response and wide dynamic range. The Co11 is the ideal vocal microphone for anyone that appreciates the crisp high end and warm proximity effect that can only come from a top performing condenser microphone. Besides great sound, the Co11 features a high compliance shock mount that makes handling noise "go away", and comes in a rugged die cast housing with the famous EV Memraflextm dent resistant grille screen. Best of all, the Co11 does all this at a price anyone can afford! Versatile condenser microphone, ideal for both vocals and instruments Cardioid polar pattern with excellent feedback rejection and acoustic isolation High compliance shock mount effectively eliminates handling noise Multistage pop filter eliminates breath pop noises Memraflextm hardened grille screen Applications: Acoustic Strings Brass Female Vocal Hihat Jazz Male Vocal Overhead Speech Woodwinds

Electro-Voice

The Co11 is a versatile condenser microphone, ideal for both vocals and instruments.

The new Co11 is a high quality hand held condenser microphone that offers extended frequency response and wide dynamic range. The Co11 is the ideal vocal microphone for anyone that appreciates the crisp high end and warm proximity effect that can only come from a top performing condenser microphone. Besides great sound, the Co11 features a high compliance shock mount that makes handling noise "go away", and comes in a rugged die cast housing with the famous EV Memraflextm dent resistant grille screen. Best of all, the Co11 does all this at a price anyone can afford!

  • Versatile condenser microphone, ideal for both vocals and instruments
  • Cardioid polar pattern with excellent feedback rejection and acoustic isolation
  • High compliance shock mount effectively eliminates handling noise
  • Multistage pop filter eliminates breath pop noises
  • Memraflextm hardened grille screen
  • Applications:
  • Acoustic Strings
  • Brass
  • Female Vocal
  • Hihat
  • Jazz
  • Male Vocal
  • Overhead
  • Speech
  • Woodwinds
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Co11
Product Name Vocal and Instrument Professional Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Dynamic Vocal Microphone - OM11 Dynamic Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 50 to 18000 Hz
Sensitivity 2.3 mV/Pa (15858 mV/psi)
View Details