Visual Sound, Inc. Speaker Package-8in Spkr-50W, 16W 70V xfmr, White CN8ATM16-IX10

Description
Lowell Manufacturing Company CN-Pro and CN-Pro-EL: ready-to-install system with speaker premounted to inner flange of backbox. Speaker leads exit through 0.5" Romex clamp, for easy field connections. Two styles of backbox are offered to accommodate tile, sheetrock or plaster applications. System includes speaker, backbox and grille. Some models include a transformer. Performance: high-performance system provides excellent power handling, low distortion and smooth sound for music and paging. Speaker size: 6.5"; or 8". Ready-to-install CN8 Series includes driver Model 8A50 pre-mounted to the internal flange of backbox Model IX810 complete with wired transformer and torsion grille Model CN-8M Driver Model 8A50 is a premium 50W coaxial speaker with excellent power handling, low distortion, and smooth musical sound for high quality commercial audio installations Backbox Model IX810 is 10"d with 1.5" thick acoustic batting for extended low-frequency performance Backbox ships with the driver factory mounted to the inside flange so that the torsion grille is non load-bearing Architectural torsion grille Model CN-8M provides a visually hardware-free and 'upscale' cosmetic appearance
Description
Lowell Manufacturing Company CN-Pro and CN-Pro-EL: ready-to-install system with speaker premounted to inner flange of backbox. Speaker leads exit through 0.5" Romex clamp, for easy field connections. Two styles of backbox are offered to accommodate tile, sheetrock or plaster applications. System includes speaker, backbox and grille. Some models include a transformer. Performance: high-performance system provides excellent power handling, low distortion and smooth sound for music and paging. Speaker size: 6.5"; or 8". Ready-to-install CN8 Series includes driver Model 8A50 pre-mounted to the internal flange of backbox Model IX810 complete with wired transformer and torsion grille Model CN-8M Driver Model 8A50 is a premium 50W coaxial speaker with excellent power handling, low distortion, and smooth musical sound for high quality commercial audio installations Backbox Model IX810 is 10"d with 1.5" thick acoustic batting for extended low-frequency performance Backbox ships with the driver factory mounted to the inside flange so that the torsion grille is non load-bearing Architectural torsion grille Model CN-8M provides a visually hardware-free and 'upscale' cosmetic appearance

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-8in Spkr-50W, 16W 70V xfmr, White - CN8ATM16-IX10 - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-8in Spkr-50W, 16W 70V xfmr, White
CN8ATM16-IX10
Speaker Package-8in Spkr-50W, 16W 70V xfmr, White CN8ATM16-IX10
Lowell Manufacturing Company CN-Pro and CN-Pro-EL: ready-to-install system with speaker premounted to inner flange of backbox. Speaker leads exit through 0.5" Romex clamp, for easy field connections. Two styles of backbox are offered to accommodate tile, sheetrock or plaster applications. System includes speaker, backbox and grille. Some models include a transformer. Performance: high-performance system provides excellent power handling, low distortion and smooth sound for music and paging. Speaker size: 6.5"; or 8". Ready-to-install CN8 Series includes driver Model 8A50 pre-mounted to the internal flange of backbox Model IX810 complete with wired transformer and torsion grille Model CN-8M Driver Model 8A50 is a premium 50W coaxial speaker with excellent power handling, low distortion, and smooth musical sound for high quality commercial audio installations Backbox Model IX810 is 10"d with 1.5" thick acoustic batting for extended low-frequency performance Backbox ships with the driver factory mounted to the inside flange so that the torsion grille is non load-bearing Architectural torsion grille Model CN-8M provides a visually hardware-free and 'upscale' cosmetic appearance

Lowell Manufacturing Company

CN-Pro and CN-Pro-EL: ready-to-install system with speaker premounted to inner flange of backbox. Speaker leads exit through 0.5" Romex clamp, for easy field connections. Two styles of backbox are offered to accommodate tile, sheetrock or plaster applications. System includes speaker, backbox and grille. Some models include a transformer. Performance: high-performance system provides excellent power handling, low distortion and smooth sound for music and paging. Speaker size: 6.5"; or 8".

  • Ready-to-install CN8 Series includes driver Model 8A50 pre-mounted to the internal flange of backbox Model IX810 complete with wired transformer and torsion grille Model CN-8M
  • Driver Model 8A50 is a premium 50W coaxial speaker with excellent power handling, low distortion, and smooth musical sound for high quality commercial audio installations
  • Backbox Model IX810 is 10"d with 1.5" thick acoustic batting for extended low-frequency performance
  • Backbox ships with the driver factory mounted to the inside flange so that the torsion grille is non load-bearing
  • Architectural torsion grille Model CN-8M provides a visually hardware-free and 'upscale' cosmetic appearance
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CN8ATM16-IX10
Product Name Speaker Package-8in Spkr-50W, 16W 70V xfmr, White
Unlock Full Specs
to access all available technical data

Similar Products

ASHX and ASUX Explosion-Proof Amplified Speakers - ASUX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Speaker Drivers - 526819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 15.43 inch (392 mm)
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details
I SERIES Subwoofer 800 Loudspeakers - IS8-218 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details