Visual Sound, Inc. Grille-4in Speaker, Steel, Torsion Mount, 8.562in Dia, White CN-4M

Description
Lowell Manufacturing Company CN-4M: round, steel grille, 8.56 dia. Fits backbox: DX104-T, DX104-10T. Includes 2 torsion springs and concealed speaker studs for "no visible hardware" appearance. White
Description
Lowell Manufacturing Company CN-4M: round, steel grille, 8.56 dia. Fits backbox: DX104-T, DX104-10T. Includes 2 torsion springs and concealed speaker studs for "no visible hardware" appearance. White

Suppliers

Company
Product
Description
Supplier Links
Grille-4in Speaker, Steel, Torsion Mount, 8.562in Dia, White - CN-4M - Visual Sound, Inc.
Broomall, PA, USA
Grille-4in Speaker, Steel, Torsion Mount, 8.562in Dia, White
CN-4M
Grille-4in Speaker, Steel, Torsion Mount, 8.562in Dia, White CN-4M
Lowell Manufacturing Company CN-4M: round, steel grille, 8.56 dia. Fits backbox: DX104-T, DX104-10T. Includes 2 torsion springs and concealed speaker studs for "no visible hardware" appearance. White

Lowell Manufacturing Company

CN-4M: round, steel grille, 8.56 dia. Fits backbox: DX104-T, DX104-10T. Includes 2 torsion springs and concealed speaker studs for "no visible hardware" appearance. White

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CN-4M
Product Name Grille-4in Speaker, Steel, Torsion Mount, 8.562in Dia, White
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526848 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details