Visual Sound, Inc. Grille-4in Speaker, Steel, Torsion Mount, 7.625in Dia, White CN-4

Description
Lowell Manufacturing Company CN-4: round, steel grille, 7.63" dia. Fits backbox: DX104-T, DX104-10T. Includes 2 torsion springs and concealed speaker studs for "no visible hardware" appearance. White
Description
Lowell Manufacturing Company CN-4: round, steel grille, 7.63" dia. Fits backbox: DX104-T, DX104-10T. Includes 2 torsion springs and concealed speaker studs for "no visible hardware" appearance. White

Suppliers

Company
Product
Description
Supplier Links
Grille-4in Speaker, Steel, Torsion Mount, 7.625in Dia, White - CN-4 - Visual Sound, Inc.
Broomall, PA, USA
Grille-4in Speaker, Steel, Torsion Mount, 7.625in Dia, White
CN-4
Grille-4in Speaker, Steel, Torsion Mount, 7.625in Dia, White CN-4
Lowell Manufacturing Company CN-4: round, steel grille, 7.63" dia. Fits backbox: DX104-T, DX104-10T. Includes 2 torsion springs and concealed speaker studs for "no visible hardware" appearance. White

Lowell Manufacturing Company

CN-4: round, steel grille, 7.63" dia. Fits backbox: DX104-T, DX104-10T. Includes 2 torsion springs and concealed speaker studs for "no visible hardware" appearance. White

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CN-4
Product Name Grille-4in Speaker, Steel, Torsion Mount, 7.625in Dia, White
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.50 inch (165 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
HDS Woofer, 6.5
Specs
Nominal Power 50 watts
Sensitivity 88.4 dB
Resonance Frequency 46 Hz
View Details
2 suppliers