Visual Sound, Inc. In-ceiling loudspeaker CM590i

Description
SoundTube Entertainment, Inc. High-SPL design incorporating a 5.25" polypropylene woofer and proprietary BroadBeamHP horn-loaded tweeter for a consistent 90° dispersion pattern up to 10 kHz (EASE documented). Engineered for maximum intelligibility and long throw, the CM590i is a high-SPL 5.25" 2-way blind-mount in-ceiling speaker that delivers effective low-end response (60 kHz) and optimal off-axis performance (up to 90°). The CM590i speaker design incorporates a low-profile grille, proprietary M5 motor-board and fast & secure mounting constant-tension mounting system. Mounting hardware and paint mask included. 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass. BroadBeam dispersion pattern for maximum coverage area per speaker. Proprietary SpeedWing installation hardware and tool-free magnetic grille attachment for ease of install and in-field painting. Optional accessories include a pre-construction bracket and junction box.
Description
SoundTube Entertainment, Inc. High-SPL design incorporating a 5.25" polypropylene woofer and proprietary BroadBeamHP horn-loaded tweeter for a consistent 90° dispersion pattern up to 10 kHz (EASE documented). Engineered for maximum intelligibility and long throw, the CM590i is a high-SPL 5.25" 2-way blind-mount in-ceiling speaker that delivers effective low-end response (60 kHz) and optimal off-axis performance (up to 90°). The CM590i speaker design incorporates a low-profile grille, proprietary M5 motor-board and fast & secure mounting constant-tension mounting system. Mounting hardware and paint mask included. 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass. BroadBeam dispersion pattern for maximum coverage area per speaker. Proprietary SpeedWing installation hardware and tool-free magnetic grille attachment for ease of install and in-field painting. Optional accessories include a pre-construction bracket and junction box.

Suppliers

Company
Product
Description
Supplier Links
In-ceiling loudspeaker - CM590i - Visual Sound, Inc.
Broomall, PA, USA
In-ceiling loudspeaker
CM590i
In-ceiling loudspeaker CM590i
SoundTube Entertainment, Inc. High-SPL design incorporating a 5.25" polypropylene woofer and proprietary BroadBeamHP horn-loaded tweeter for a consistent 90° dispersion pattern up to 10 kHz (EASE documented). Engineered for maximum intelligibility and long throw, the CM590i is a high-SPL 5.25" 2-way blind-mount in-ceiling speaker that delivers effective low-end response (60 kHz) and optimal off-axis performance (up to 90°). The CM590i speaker design incorporates a low-profile grille, proprietary M5 motor-board and fast & secure mounting constant-tension mounting system. Mounting hardware and paint mask included. 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass. BroadBeam dispersion pattern for maximum coverage area per speaker. Proprietary SpeedWing installation hardware and tool-free magnetic grille attachment for ease of install and in-field painting. Optional accessories include a pre-construction bracket and junction box.

SoundTube Entertainment, Inc.

High-SPL design incorporating a 5.25" polypropylene woofer and proprietary BroadBeamHP horn-loaded tweeter for a consistent 90° dispersion pattern up to 10 kHz (EASE documented).

Engineered for maximum intelligibility and long throw, the CM590i is a high-SPL 5.25" 2-way blind-mount in-ceiling speaker that delivers effective low-end response (60 kHz) and optimal off-axis performance (up to 90°). The CM590i speaker design incorporates a low-profile grille, proprietary M5 motor-board and fast & secure mounting constant-tension mounting system. Mounting hardware and paint mask included.

  • 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass.
  • BroadBeam dispersion pattern for maximum coverage area per speaker.
  • Proprietary SpeedWing installation hardware and tool-free magnetic grille attachment for ease of install and in-field painting.
  • Optional accessories include a pre-construction bracket and junction box.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CM590i
Product Name In-ceiling loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
FC/FFC Series Receivers -  - Knowles
Specs
Impedance 820 ohms
Sensitivity 101 dB
Size 0.20 inch (5 mm)
View Details