Biamp Systems, Ltd. VERIS Dual 8" Installation Speaker with Transformer VERIS 28T

Description
The VERIS 28 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. This versatile unit is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. With its powerful dual cone drivers, the VERIS 28 provides additional low frequency and mid-range output over that of its sister product, the VERIS 8. In addition to distributed systems, the VERIS 28 is an excellent choice for ancillary delay applications. When used to augment a FOH system in venues such as auditoria, theatres, and houses of worship, delay speakers can significantly even-out the difference in sound pressure level from the front of the room to the rear of the room. Units may be positioned for underbalcony fill, overbalcony fill, or simply placed towards the rear of the seating areas. By deploying VERIS 28 loudspeakers in such a manner, the system designer will have far greater control over relative levels and relative tonal response when commissioning and equalizing the installation. The VERIS 28 may be mounted to a wall or ceiling surface with a yoke bracket (included), suspended from its M6 threaded rigging points, or installed using an OmniMountTM Series 60 mounting device. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, equiped with autoformer for 70V/100V systems Frequency Response: 90 Hz - 10 kHz (±3 dB) Max Input: 200W RMS (70V/100V) Maximum Output: 115 dB continuous Autoformer taps: 25W, 50W, 100W, 200W Nominal -6dB Beamwidth: 90° H x 70° V Input Connection: Terminal Strip Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for V-HSS, (4) M8 threaded fittings for OmniMount 60 bolt pattern; yoke bracket included Weight: 35 lbs / 15.9 kg
Datasheet
Description
The VERIS 28 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. This versatile unit is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. With its powerful dual cone drivers, the VERIS 28 provides additional low frequency and mid-range output over that of its sister product, the VERIS 8. In addition to distributed systems, the VERIS 28 is an excellent choice for ancillary delay applications. When used to augment a FOH system in venues such as auditoria, theatres, and houses of worship, delay speakers can significantly even-out the difference in sound pressure level from the front of the room to the rear of the room. Units may be positioned for underbalcony fill, overbalcony fill, or simply placed towards the rear of the seating areas. By deploying VERIS 28 loudspeakers in such a manner, the system designer will have far greater control over relative levels and relative tonal response when commissioning and equalizing the installation. The VERIS 28 may be mounted to a wall or ceiling surface with a yoke bracket (included), suspended from its M6 threaded rigging points, or installed using an OmniMountTM Series 60 mounting device. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, equiped with autoformer for 70V/100V systems Frequency Response: 90 Hz - 10 kHz (±3 dB) Max Input: 200W RMS (70V/100V) Maximum Output: 115 dB continuous Autoformer taps: 25W, 50W, 100W, 200W Nominal -6dB Beamwidth: 90° H x 70° V Input Connection: Terminal Strip Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for V-HSS, (4) M8 threaded fittings for OmniMount 60 bolt pattern; yoke bracket included Weight: 35 lbs / 15.9 kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VERIS Dual 8
Berlin, CT, USA
VERIS Dual 8" Installation Speaker with Transformer
48043
VERIS Dual 8" Installation Speaker with Transformer 48043
The VERIS 28 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. This versatile unit is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. With its powerful dual cone drivers, the VERIS 28 provides additional low frequency and mid-range output over that of its sister product, the VERIS 8. In addition to distributed systems, the VERIS 28 is an excellent choice for ancillary delay applications. When used to augment a FOH system in venues such as auditoria, theatres, and houses of worship, delay speakers can significantly even-out the difference in sound pressure level from the front of the room to the rear of the room. Units may be positioned for underbalcony fill, overbalcony fill, or simply placed towards the rear of the seating areas. By deploying VERIS 28 loudspeakers in such a manner, the system designer will have far greater control over relative levels and relative tonal response when commissioning and equalizing the installation. The VERIS 28 may be mounted to a wall or ceiling surface with a yoke bracket (included), suspended from its M6 threaded rigging points, or installed using an OmniMountTM Series 60 mounting device. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, equiped with autoformer for 70V/100V systems Frequency Response: 90 Hz - 10 kHz (±3 dB) Max Input: 200W RMS (70V/100V) Maximum Output: 115 dB continuous Autoformer taps: 25W, 50W, 100W, 200W Nominal -6dB Beamwidth: 90° H x 70° V Input Connection: Terminal Strip Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for V-HSS, (4) M8 threaded fittings for OmniMount 60 bolt pattern; yoke bracket included Weight: 35 lbs / 15.9 kg

The VERIS 28 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations.
This versatile unit is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. With its powerful dual cone drivers, the VERIS 28 provides additional low frequency and mid-range output over that of its sister product, the VERIS 8.
In addition to distributed systems, the VERIS 28 is an excellent choice for
ancillary delay applications. When used to augment a FOH system in venues such as auditoria, theatres, and houses of worship, delay speakers can significantly even-out the difference in sound pressure level from the front of the room to the rear of the room. Units may be positioned for underbalcony fill, overbalcony fill, or simply placed towards the rear of the seating areas. By deploying VERIS 28 loudspeakers in such a manner, the system designer will have far greater control over relative levels and relative tonal response when commissioning and equalizing the installation.
The VERIS 28 may be mounted to a wall or ceiling surface with a yoke bracket (included), suspended from its M6 threaded rigging points, or installed using an OmniMountTM Series 60 mounting device.
Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, equiped with autoformer for 70V/100V systems
Frequency Response: 90 Hz - 10 kHz (±3 dB)
Max Input: 200W RMS (70V/100V)
Maximum Output: 115 dB continuous
Autoformer taps: 25W, 50W, 100W, 200W
Nominal -6dB Beamwidth: 90° H x 70° V
Input Connection: Terminal Strip
Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for V-HSS, (4) M8 threaded fittings for OmniMount 60 bolt pattern; yoke bracket included
Weight: 35 lbs / 15.9 kg

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 48043
Product Name VERIS Dual 8" Installation Speaker with Transformer
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
DnD Series 15
Specs
SPL 127 dB
Nominal Power 150 watts
Sensitivity 99 dB
View Details