Visual Sound, Inc. 4" COAXIAL IN-CEILING SHALLOW BACKCAN SPEAKER CM42-EZs

Description
SoundTube Entertainment, Inc. Engineered for applications with limited plenum space incorporating a SoundTube-specific shallow backcan with an installed depth of only 3.75 inches. One 4 inch treated fiber woofer with cloth surround and one 0.75 inch silk tweeter. Easy-access six-position tap switch for 25/70.7/100-volt and 16 ohm transformer bypass position allows for easy ordering, stocking and installation. Reduced amplification costs with maximum efficiency including 87.5 dB sensitivity and 16 ohm impedance. Superior voice intelligibility with an average coverage angle of 100°. Cost-effective 16 ohm settings allows for the use of multiples of two, four, or six speakers in a system using a standard amplifier without a transformer. Incorporates a painted steel grille for lasting durability. Clamping allowance from 0.00 in. (0.0 mm) to 1.50 in. (38.1 mm). UL 1480 (UEAY) and 2043, CE (EMC Directive 89/366/EEC, EN55020, EN55013) approved. High-quality black or white painted finish. Custom colors available. Included accessories: Tile bridge, UL-listed 0.5-inch flex conduit clamp, paint shield and two wire nuts. Optional accessories: Color-coded (orange) pre-construction bracket (AC-CM4-PCB), junction box (AC-CM-EZ-JBOX).
Description
SoundTube Entertainment, Inc. Engineered for applications with limited plenum space incorporating a SoundTube-specific shallow backcan with an installed depth of only 3.75 inches. One 4 inch treated fiber woofer with cloth surround and one 0.75 inch silk tweeter. Easy-access six-position tap switch for 25/70.7/100-volt and 16 ohm transformer bypass position allows for easy ordering, stocking and installation. Reduced amplification costs with maximum efficiency including 87.5 dB sensitivity and 16 ohm impedance. Superior voice intelligibility with an average coverage angle of 100°. Cost-effective 16 ohm settings allows for the use of multiples of two, four, or six speakers in a system using a standard amplifier without a transformer. Incorporates a painted steel grille for lasting durability. Clamping allowance from 0.00 in. (0.0 mm) to 1.50 in. (38.1 mm). UL 1480 (UEAY) and 2043, CE (EMC Directive 89/366/EEC, EN55020, EN55013) approved. High-quality black or white painted finish. Custom colors available. Included accessories: Tile bridge, UL-listed 0.5-inch flex conduit clamp, paint shield and two wire nuts. Optional accessories: Color-coded (orange) pre-construction bracket (AC-CM4-PCB), junction box (AC-CM-EZ-JBOX).

Suppliers

Company
Product
Description
Supplier Links
4
Broomall, PA, USA
4" COAXIAL IN-CEILING SHALLOW BACKCAN SPEAKER
CM42-EZs
4" COAXIAL IN-CEILING SHALLOW BACKCAN SPEAKER CM42-EZs
SoundTube Entertainment, Inc. Engineered for applications with limited plenum space incorporating a SoundTube-specific shallow backcan with an installed depth of only 3.75 inches. One 4 inch treated fiber woofer with cloth surround and one 0.75 inch silk tweeter. Easy-access six-position tap switch for 25/70.7/100-volt and 16 ohm transformer bypass position allows for easy ordering, stocking and installation. Reduced amplification costs with maximum efficiency including 87.5 dB sensitivity and 16 ohm impedance. Superior voice intelligibility with an average coverage angle of 100°. Cost-effective 16 ohm settings allows for the use of multiples of two, four, or six speakers in a system using a standard amplifier without a transformer. Incorporates a painted steel grille for lasting durability. Clamping allowance from 0.00 in. (0.0 mm) to 1.50 in. (38.1 mm). UL 1480 (UEAY) and 2043, CE (EMC Directive 89/366/EEC, EN55020, EN55013) approved. High-quality black or white painted finish. Custom colors available. Included accessories: Tile bridge, UL-listed 0.5-inch flex conduit clamp, paint shield and two wire nuts. Optional accessories: Color-coded (orange) pre-construction bracket (AC-CM4-PCB), junction box (AC-CM-EZ-JBOX).

SoundTube Entertainment, Inc.

  • Engineered for applications with limited plenum space incorporating a SoundTube-specific shallow backcan with an installed depth of only 3.75 inches.
  • One 4 inch treated fiber woofer with cloth surround and one 0.75 inch silk tweeter.
  • Easy-access six-position tap switch for 25/70.7/100-volt and 16 ohm transformer bypass position allows for easy ordering, stocking and installation. Reduced amplification costs with maximum efficiency including 87.5 dB sensitivity and 16 ohm impedance.
  • Superior voice intelligibility with an average coverage angle of 100°.
  • Cost-effective 16 ohm settings allows for the use of multiples of two, four, or six speakers in a system using a standard amplifier without a transformer.
  • Incorporates a painted steel grille for lasting durability.
  • Clamping allowance from 0.00 in. (0.0 mm) to 1.50 in. (38.1 mm).
  • UL 1480 (UEAY) and 2043, CE (EMC Directive 89/366/EEC, EN55020, EN55013) approved.
  • High-quality black or white painted finish. Custom colors available.
  • Included accessories: Tile bridge, UL-listed 0.5-inch flex conduit clamp, paint shield and two wire nuts.
  • Optional accessories: Color-coded (orange) pre-construction bracket (AC-CM4-PCB), junction box (AC-CM-EZ-JBOX).
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CM42-EZs
Product Name 4" COAXIAL IN-CEILING SHALLOW BACKCAN SPEAKER
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526950 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Dashboard - KP3642ST1R50F400 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details