Biamp Systems, Ltd. Bi-directional 100-volt Sound Projector MPBD20

Description
The MPBD20 is a bi-directional 100-volt sound projector with a unique design. It is equipped with two 5.25” moisture resistant full range speakers. With two speakers pointing in opposite directions, less loudspeakers are needed. This saves you money on the product, amplifier power and installation time. MPBD20 is ideal to be used for corridors, shopping streets, or parking lots. The MPBD20 is IP64 rated, which makes it fully weatherproof. The housing is made of ABS plastic and all metal parts are either stainless-steel or aluminum: an absolute guarantee against rust. The multi-positioning bracket makes it easy to mount on a ceiling, on a wall or in a corner. Quick-fit cable clamps permit easy installation. The MPBD20 loudspeakers can be painted any color.
Datasheet
Description
The MPBD20 is a bi-directional 100-volt sound projector with a unique design. It is equipped with two 5.25” moisture resistant full range speakers. With two speakers pointing in opposite directions, less loudspeakers are needed. This saves you money on the product, amplifier power and installation time. MPBD20 is ideal to be used for corridors, shopping streets, or parking lots. The MPBD20 is IP64 rated, which makes it fully weatherproof. The housing is made of ABS plastic and all metal parts are either stainless-steel or aluminum: an absolute guarantee against rust. The multi-positioning bracket makes it easy to mount on a ceiling, on a wall or in a corner. Quick-fit cable clamps permit easy installation. The MPBD20 loudspeakers can be painted any color.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bi-directional 100-volt Sound Projector - MPBD20 - Biamp Systems, Ltd.
Beaverton, OR, United States
Bi-directional 100-volt Sound Projector
MPBD20
Bi-directional 100-volt Sound Projector MPBD20
The MPBD20 is a bi-directional 100-volt sound projector with a unique design. It is equipped with two 5.25” moisture resistant full range speakers. With two speakers pointing in opposite directions, less loudspeakers are needed. This saves you money on the product, amplifier power and installation time. MPBD20 is ideal to be used for corridors, shopping streets, or parking lots. The MPBD20 is IP64 rated, which makes it fully weatherproof. The housing is made of ABS plastic and all metal parts are either stainless-steel or aluminum: an absolute guarantee against rust. The multi-positioning bracket makes it easy to mount on a ceiling, on a wall or in a corner. Quick-fit cable clamps permit easy installation. The MPBD20 loudspeakers can be painted any color.

The MPBD20 is a bi-directional 100-volt sound projector with a unique design. It is equipped with two 5.25” moisture resistant full range speakers. With two speakers pointing in opposite directions, less loudspeakers are needed. This saves you money on the product, amplifier power and installation time. MPBD20 is ideal to be used for corridors, shopping streets, or parking lots.

The MPBD20 is IP64 rated, which makes it fully weatherproof. The housing is made of ABS plastic and all metal parts are either stainless-steel or aluminum: an absolute guarantee against rust.

The multi-positioning bracket makes it easy to mount on a ceiling, on a wall or in a corner. Quick-fit cable clamps permit easy installation. The MPBD20 loudspeakers can be painted any color.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number MPBD20
Product Name Bi-directional 100-volt Sound Projector
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797437 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details