Visual Sound, Inc. Omni-directional Boundary Microphone CM11B

Description
Samson Technologies Corp. The surface mount CM11B has an Omni-directional pickup pattern that captures sound in a 180 degree pattern. A perfect application would be to place a CM11B microphone in the center of a board room or conference table to pick up everyone in the meeting. Omni directional - Condenser All Electronics On-board Internal Hi-pass Filter Mini XLR Connector Includes 30-foot Cable with mini to standard XLR Connector 9 - 52 Volt Phantom Power Operation
Description
Samson Technologies Corp. The surface mount CM11B has an Omni-directional pickup pattern that captures sound in a 180 degree pattern. A perfect application would be to place a CM11B microphone in the center of a board room or conference table to pick up everyone in the meeting. Omni directional - Condenser All Electronics On-board Internal Hi-pass Filter Mini XLR Connector Includes 30-foot Cable with mini to standard XLR Connector 9 - 52 Volt Phantom Power Operation

Suppliers

Company
Product
Description
Supplier Links
Omni-directional Boundary Microphone - CM11B - Visual Sound, Inc.
Broomall, PA, USA
Omni-directional Boundary Microphone
CM11B
Omni-directional Boundary Microphone CM11B
Samson Technologies Corp. The surface mount CM11B has an Omni-directional pickup pattern that captures sound in a 180 degree pattern. A perfect application would be to place a CM11B microphone in the center of a board room or conference table to pick up everyone in the meeting. Omni directional - Condenser All Electronics On-board Internal Hi-pass Filter Mini XLR Connector Includes 30-foot Cable with mini to standard XLR Connector 9 - 52 Volt Phantom Power Operation

Samson Technologies Corp.

The surface mount CM11B has an Omni-directional pickup pattern that captures sound in a 180 degree pattern. A perfect application would be to place a CM11B microphone in the center of a board room or conference table to pick up everyone in the meeting.

  • Omni directional - Condenser
  • All Electronics On-board
  • Internal Hi-pass Filter
  • Mini XLR Connector
  • Includes 30-foot Cable with mini to standard XLR Connector
  • 9 - 52 Volt Phantom Power Operation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CM11B
Product Name Omni-directional Boundary Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - IM69D120V01XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Omnidirectional Microphones - CEM-OB60278-423G-XLZC01-AL-W - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details