AUDIX Corporation Condenser Instrument Microphone f90 Condenser Instrument Microphone

Description
Miniature clip-on condenser microphone for drums and percussion. The f90 is a cost effective, miniature clip-on condenser microphone for drum and percussion applications. The f90 is intended for rehearsal bands, small clubs, schools and Houses of Worship. The f90 has a uniformly controlled cardioid polar pattern and provides a rich, full sound at distances of 3"-4" off the drum head. The f90 is lightweight, compact and simple to use. The flexible gooseneck, paired with the 90-degree angle of the microphone head, allows the f90 to be positioned directly over the sound source. The f90 operates on phantom voltage of 9-52 V and is supplied with a phantom power adapter, 6' integrated mic cable and foam windscreen. Applications: Drums Brass Cymbals, percussion toys
Datasheet
Description
Miniature clip-on condenser microphone for drums and percussion. The f90 is a cost effective, miniature clip-on condenser microphone for drum and percussion applications. The f90 is intended for rehearsal bands, small clubs, schools and Houses of Worship. The f90 has a uniformly controlled cardioid polar pattern and provides a rich, full sound at distances of 3"-4" off the drum head. The f90 is lightweight, compact and simple to use. The flexible gooseneck, paired with the 90-degree angle of the microphone head, allows the f90 to be positioned directly over the sound source. The f90 operates on phantom voltage of 9-52 V and is supplied with a phantom power adapter, 6' integrated mic cable and foam windscreen. Applications: Drums Brass Cymbals, percussion toys
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Condenser Instrument Microphone - f90 Condenser Instrument Microphone - AUDIX Corporation
Wilsonville, OR, USA
Condenser Instrument Microphone
f90 Condenser Instrument Microphone
Condenser Instrument Microphone f90 Condenser Instrument Microphone
Miniature clip-on condenser microphone for drums and percussion. The f90 is a cost effective, miniature clip-on condenser microphone for drum and percussion applications. The f90 is intended for rehearsal bands, small clubs, schools and Houses of Worship. The f90 has a uniformly controlled cardioid polar pattern and provides a rich, full sound at distances of 3"-4" off the drum head. The f90 is lightweight, compact and simple to use. The flexible gooseneck, paired with the 90-degree angle of the microphone head, allows the f90 to be positioned directly over the sound source. The f90 operates on phantom voltage of 9-52 V and is supplied with a phantom power adapter, 6' integrated mic cable and foam windscreen. Applications: Drums Brass Cymbals, percussion toys

Miniature clip-on condenser microphone for drums and percussion.

The f90 is a cost effective, miniature clip-on condenser microphone for drum and percussion applications. The f90 is intended for rehearsal bands, small clubs, schools and Houses of Worship.

The f90 has a uniformly controlled cardioid polar pattern and provides a rich, full sound at distances of 3"-4" off the drum head. The f90 is lightweight, compact and simple to use. The flexible gooseneck, paired with the 90-degree angle of the microphone head, allows the f90 to be positioned directly over the sound source.

The f90 operates on phantom voltage of 9-52 V and is supplied with a phantom power adapter, 6' integrated mic cable and foam windscreen.

Applications:

  • Drums
  • Brass
  • Cymbals, percussion toys
Supplier's Site Datasheet

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number f90 Condenser Instrument Microphone
Product Name Condenser Instrument Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
 - DM-6.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2.24 mV/Pa (15435 mV/psi)
View Details