Visual Sound, Inc. Condenser gooseneck microphohe (cardioid), black, length 200 mm (8"), 3-pin XLR male, windscreen included Classis GM 302

Description
beyerdynamic, Inc. The gooseneck microphones of the Classis series are provided with a very small cardioid gooseneck microphone for all kinds of applications where a high-quality, but also discrete microphone is demanded. Due to the cardioid polar pattern this microphone has a high gain before feedback and provides highest intelligibility of speech. Therefore, the microphones are ideal for the use with lecterns, sound reinforcement applications, conferencing, high quality talkback and paging systems. All microphones feature the innovative Scudio™ technology, making the microphones absolutely insensitive to wireless communication devices such as mobile phones. The microphone is mounted on a 6 mm thick gooseneck and due to its mat black, non-glare surface almost invisible. The microphones can be powered with any phantom power source supplying 8 to 52 volts. • RFI-proof due to Scudio™ technology • High sensitivity • High gain before feedback • Unobtrusive due to small dimensions • Non-glare surface • Phantom power 8 - 52 volts RFI-proof due to Scudio™ technology High sensitivity High gain before feedback Unobtrusive due to small dimensions Non-glare surface Phantom power 8 - 52 volts
Description
beyerdynamic, Inc. The gooseneck microphones of the Classis series are provided with a very small cardioid gooseneck microphone for all kinds of applications where a high-quality, but also discrete microphone is demanded. Due to the cardioid polar pattern this microphone has a high gain before feedback and provides highest intelligibility of speech. Therefore, the microphones are ideal for the use with lecterns, sound reinforcement applications, conferencing, high quality talkback and paging systems. All microphones feature the innovative Scudio™ technology, making the microphones absolutely insensitive to wireless communication devices such as mobile phones. The microphone is mounted on a 6 mm thick gooseneck and due to its mat black, non-glare surface almost invisible. The microphones can be powered with any phantom power source supplying 8 to 52 volts. • RFI-proof due to Scudio™ technology • High sensitivity • High gain before feedback • Unobtrusive due to small dimensions • Non-glare surface • Phantom power 8 - 52 volts RFI-proof due to Scudio™ technology High sensitivity High gain before feedback Unobtrusive due to small dimensions Non-glare surface Phantom power 8 - 52 volts

Suppliers

Company
Product
Description
Supplier Links
Condenser gooseneck microphohe (cardioid), black, length 200 mm (8
Broomall, PA, USA
Condenser gooseneck microphohe (cardioid), black, length 200 mm (8"), 3-pin XLR male, windscreen included
Classis GM 302
Condenser gooseneck microphohe (cardioid), black, length 200 mm (8"), 3-pin XLR male, windscreen included Classis GM 302
beyerdynamic, Inc. The gooseneck microphones of the Classis series are provided with a very small cardioid gooseneck microphone for all kinds of applications where a high-quality, but also discrete microphone is demanded. Due to the cardioid polar pattern this microphone has a high gain before feedback and provides highest intelligibility of speech. Therefore, the microphones are ideal for the use with lecterns, sound reinforcement applications, conferencing, high quality talkback and paging systems. All microphones feature the innovative Scudio™ technology, making the microphones absolutely insensitive to wireless communication devices such as mobile phones. The microphone is mounted on a 6 mm thick gooseneck and due to its mat black, non-glare surface almost invisible. The microphones can be powered with any phantom power source supplying 8 to 52 volts. • RFI-proof due to Scudio™ technology • High sensitivity • High gain before feedback • Unobtrusive due to small dimensions • Non-glare surface • Phantom power 8 - 52 volts RFI-proof due to Scudio™ technology High sensitivity High gain before feedback Unobtrusive due to small dimensions Non-glare surface Phantom power 8 - 52 volts

beyerdynamic, Inc.

The gooseneck microphones of the Classis series are provided with a very small cardioid gooseneck microphone for all kinds of applications where a high-quality, but also discrete microphone is demanded. Due to the cardioid polar pattern this microphone has a high gain before feedback and provides highest intelligibility of speech. Therefore, the microphones are ideal for the use with lecterns, sound reinforcement applications, conferencing, high quality talkback and paging systems.
All microphones feature the innovative Scudio™ technology, making the microphones absolutely insensitive to wireless communication devices such as mobile phones. The microphone is mounted on a 6 mm thick gooseneck and due to its mat black, non-glare surface almost invisible. The microphones can be powered with any phantom power source supplying 8 to 52 volts.
• RFI-proof due to Scudio™ technology
• High sensitivity
• High gain before feedback
• Unobtrusive due to small dimensions
• Non-glare surface
• Phantom power 8 - 52 volts

  • RFI-proof due to Scudio™ technology
  • High sensitivity
  • High gain before feedback
  • Unobtrusive due to small dimensions
  • Non-glare surface
  • Phantom power 8 - 52 volts
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Classis GM 302
Product Name Condenser gooseneck microphohe (cardioid), black, length 200 mm (8"), 3-pin XLR male, windscreen included
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details
Dynamic Instrument Microphone - f2 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 52 to 15000 Hz
Sensitivity 2 mV/Pa (13789 mV/psi)
View Details