Visual Sound, Inc. Computer Rack Classic Rack

Description
HSA, Inc. The Classic Rack Series II offers solid 12, 16 or 24 space equipment rack mounting with the appeal and beauty of rich Red Oak. Complete with keylocked removable rear panel and available with 4 optional casters (see photo). Rear photos show optional ventilated rear panel or dual-fan option. Standard rear door panel is solid with lower cable exit. Many other options available. Dimensions of racks with standard rubber feet: 21"W x 25.75"D. 12 RU = 28.25"H, 16 RU = 35.25"H, 24 RU = 49.25"H
Description
HSA, Inc. The Classic Rack Series II offers solid 12, 16 or 24 space equipment rack mounting with the appeal and beauty of rich Red Oak. Complete with keylocked removable rear panel and available with 4 optional casters (see photo). Rear photos show optional ventilated rear panel or dual-fan option. Standard rear door panel is solid with lower cable exit. Many other options available. Dimensions of racks with standard rubber feet: 21"W x 25.75"D. 12 RU = 28.25"H, 16 RU = 35.25"H, 24 RU = 49.25"H

Suppliers

Company
Product
Description
Supplier Links
Computer Rack - Classic Rack - Visual Sound, Inc.
Broomall, PA, USA
Computer Rack
Classic Rack
Computer Rack Classic Rack
HSA, Inc. The Classic Rack Series II offers solid 12, 16 or 24 space equipment rack mounting with the appeal and beauty of rich Red Oak. Complete with keylocked removable rear panel and available with 4 optional casters (see photo). Rear photos show optional ventilated rear panel or dual-fan option. Standard rear door panel is solid with lower cable exit. Many other options available. Dimensions of racks with standard rubber feet: 21"W x 25.75"D. 12 RU = 28.25"H, 16 RU = 35.25"H, 24 RU = 49.25"H

HSA, Inc.

The Classic Rack Series II offers solid 12, 16 or 24 space equipment rack mounting with the appeal and beauty of rich Red Oak. Complete with keylocked removable rear panel and available with 4 optional casters (see photo). Rear photos show optional ventilated rear panel or dual-fan option. Standard rear door panel is solid with lower cable exit. Many other options available. Dimensions of racks with standard rubber feet: 21"W x 25.75"D. 12 RU = 28.25"H, 16 RU = 35.25"H, 24 RU = 49.25"H

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number Classic Rack
Product Name Computer Rack
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Elevatek Workbench Centered (Stationary), Crank, Dissipative (72
Specs
Length 48.0 inch (1219 mm)
Width 72.0 inch (1828.80 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details
Workbenches - 1357345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 47.2 inch (1200 mm)
Width 27.6 inch (700.00 mm)
View Details
Anaerobic Workstation - Concept 400 M - Baker
Specs
Type Cleanroom
Length 28.0 inch (711 mm)
Width 44.0 inch (1117.60 mm)
View Details