RS Components, Ltd. Workbenches 2723779

Description
Bott 16922102.16 Workbench
Request a Quote
Description
Bott 16922102.16 Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 2723779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
2723779
Workbenches 2723779
Bott 16922102.16 Workbench

Bott 16922102.16 Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2723779
Product Name Workbenches
Length 23.6 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2658284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Height 33.1 inch (840 mm)
Capacity 1323 lbs (600 kg)
View Details
Workbenches - 1271519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Trolley
Length 23.6 inch (600 mm)
Width 39.4 inch (1000.00 mm)
View Details
Workbenches - 1357334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 47.2 inch (1200 mm)
Width 27.6 inch (700.00 mm)
View Details
Workbenches - 1271518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Trolley
Length 23.6 inch (600 mm)
Width 39.4 inch (1000.00 mm)
View Details