Visual Sound, Inc. CK 950 3/8" set CK 950 3/8" set

Description
beyerdynamic, Inc. True condenser microphone capsule (supercardioid) with remote pre-amplifier The CK 950 miniature microphone has been developed for miking speech and instruments. It can be used for a lot of applications where unobtrusive positioning is essential such as podiums, pulpits and miking instruments such as violins or acoustic guitars. Depending on the applied accessory, the CK 950 can be used for hanging installations from a ceiling or mounted on a microphone stand with 3/8" thread. The CK 950 is insensitive to sound from the rear and provides an excellent, frequency-independen t polar pattern. The sound is clear and precise as well as warm and natural. A pre-attenuation (-15 dB) can be selected inside the microphone capsule when very high sound pressure levels occur. The CK 950 is powered by the CV 900 power supply, which features a selectable low-cut filter of 6 dB/ octave below 250 Hz. Supercardioid polar pattern Superb audio quality Excellent gain-before feedback Selectable pre-attenuation of 15 dB inside the microphone capsule Powered via CV 900 CV 900 with switchable low-cut filter Suitable for versatile installations
Description
beyerdynamic, Inc. True condenser microphone capsule (supercardioid) with remote pre-amplifier The CK 950 miniature microphone has been developed for miking speech and instruments. It can be used for a lot of applications where unobtrusive positioning is essential such as podiums, pulpits and miking instruments such as violins or acoustic guitars. Depending on the applied accessory, the CK 950 can be used for hanging installations from a ceiling or mounted on a microphone stand with 3/8" thread. The CK 950 is insensitive to sound from the rear and provides an excellent, frequency-independen t polar pattern. The sound is clear and precise as well as warm and natural. A pre-attenuation (-15 dB) can be selected inside the microphone capsule when very high sound pressure levels occur. The CK 950 is powered by the CV 900 power supply, which features a selectable low-cut filter of 6 dB/ octave below 250 Hz. Supercardioid polar pattern Superb audio quality Excellent gain-before feedback Selectable pre-attenuation of 15 dB inside the microphone capsule Powered via CV 900 CV 900 with switchable low-cut filter Suitable for versatile installations

Suppliers

Company
Product
Description
Supplier Links
CK 950 3/8
Broomall, PA, USA
CK 950 3/8" set
CK 950 3/8" set
CK 950 3/8" set CK 950 3/8" set
beyerdynamic, Inc. True condenser microphone capsule (supercardioid) with remote pre-amplifier The CK 950 miniature microphone has been developed for miking speech and instruments. It can be used for a lot of applications where unobtrusive positioning is essential such as podiums, pulpits and miking instruments such as violins or acoustic guitars. Depending on the applied accessory, the CK 950 can be used for hanging installations from a ceiling or mounted on a microphone stand with 3/8" thread. The CK 950 is insensitive to sound from the rear and provides an excellent, frequency-independen t polar pattern. The sound is clear and precise as well as warm and natural. A pre-attenuation (-15 dB) can be selected inside the microphone capsule when very high sound pressure levels occur. The CK 950 is powered by the CV 900 power supply, which features a selectable low-cut filter of 6 dB/ octave below 250 Hz. Supercardioid polar pattern Superb audio quality Excellent gain-before feedback Selectable pre-attenuation of 15 dB inside the microphone capsule Powered via CV 900 CV 900 with switchable low-cut filter Suitable for versatile installations

beyerdynamic, Inc.

True condenser microphone capsule (supercardioid) with remote pre-amplifier

The CK 950 miniature microphone has been developed for miking speech and instruments. It can be used for a lot of applications where unobtrusive positioning is essential such as podiums, pulpits and miking instruments such as violins or acoustic guitars. Depending on the applied accessory, the CK 950 can be used for hanging installations from a ceiling or mounted on a microphone stand with 3/8" thread. The CK 950 is insensitive to sound from the rear and provides an excellent, frequency-independent polar pattern. The sound is clear and precise as well as warm and natural. A pre-attenuation (-15 dB) can be selected inside the microphone capsule when very high sound pressure levels occur. The CK 950 is powered by the CV 900 power supply, which features a selectable low-cut filter of 6 dB/ octave below 250 Hz.

  • Supercardioid polar pattern
  • Superb audio quality
  • Excellent gain-before feedback
  • Selectable pre-attenuation of 15 dB inside the microphone capsule
  • Powered via CV 900
  • CV 900 with switchable low-cut filter
  • Suitable for versatile installations
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CK 950 3/8" set
Product Name CK 950 3/8" set
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Audio Products Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 19000 Hz
View Details
3 suppliers
Microphones - WM7121PIMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1161 inch (2.95 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
 - KM-2 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Impedance 250 ohms
View Details