Visual Sound, Inc. CK 930 3/8" set CK 930 3/8" set

Description
beyerdynamic, Inc. True condenser microphone capsule (cardioid) with remote pre-amplifier For stand or hanging ceiling mounting, comprises the true condenser microphone capsule CK 930 (cardioid), the remote pre-amplifier CV 900, the connection cable MVK 900 (3 m) and the microphone clamp MVK 900 With the CK 930 audio specialist beyerdynamic presents an extremely compact true condenser microphone capsule combined with a remote pre-amplifier. The CK 930 was optimised for both most accurate sound reproduction and smallest dimensions. Its large signal-to-noise-rati o and flat frequency response with a slight HF- Radio frequency (German: "Hochfrequenz") ? used as a general abbreviation for radio signals, even though this is not correct in the strict sense, since this term only applies to the frequency range of 3 to 30 MHz. Current wireless systems operate mainly in the UHF (ultra-high frequency) range between 300 MHz and 3 GHz. boost ensure a natural reproduction of nearly every instrument or voice. Outstanding off-axis rejection of the cardioid capsule reduces the risk of feedback, when used in sound reinforcement applications, to an absolute minimum. A switchable 15 dB pad and the CK 930's high sensitivity making it a perfect miking solution. Mentioning TV news rooms or small spaced orchestra pits just limit the impressive variety of applications for the CK 930. The CK 930 set is offered in two different versions: The CK 930 3/8"-set for stand or hanging ceiling mounting comprises the CK 930 true condenser microphone capsule, the CV 900 remote pre-amplifier, a connection cable (3 m), and a microphone clamp. The CK 930 T-set to use as a roundtable or boundary microphone is supplied with the microphone capsule, the remote pre-amplifier, a connecting cable (3 m), and the specially developed miniature microphone stand ST 900. True condenser microphone capsule with remote pre-amplifier Linear frequency characteristic with slightly accentuation of highs Switchable pre-attenuation (-15 dB) and roll-off filter (6 dB at 250 Hz) Compact, unobtrusive and rugged metal housing
Description
beyerdynamic, Inc. True condenser microphone capsule (cardioid) with remote pre-amplifier For stand or hanging ceiling mounting, comprises the true condenser microphone capsule CK 930 (cardioid), the remote pre-amplifier CV 900, the connection cable MVK 900 (3 m) and the microphone clamp MVK 900 With the CK 930 audio specialist beyerdynamic presents an extremely compact true condenser microphone capsule combined with a remote pre-amplifier. The CK 930 was optimised for both most accurate sound reproduction and smallest dimensions. Its large signal-to-noise-rati o and flat frequency response with a slight HF- Radio frequency (German: "Hochfrequenz") ? used as a general abbreviation for radio signals, even though this is not correct in the strict sense, since this term only applies to the frequency range of 3 to 30 MHz. Current wireless systems operate mainly in the UHF (ultra-high frequency) range between 300 MHz and 3 GHz. boost ensure a natural reproduction of nearly every instrument or voice. Outstanding off-axis rejection of the cardioid capsule reduces the risk of feedback, when used in sound reinforcement applications, to an absolute minimum. A switchable 15 dB pad and the CK 930's high sensitivity making it a perfect miking solution. Mentioning TV news rooms or small spaced orchestra pits just limit the impressive variety of applications for the CK 930. The CK 930 set is offered in two different versions: The CK 930 3/8"-set for stand or hanging ceiling mounting comprises the CK 930 true condenser microphone capsule, the CV 900 remote pre-amplifier, a connection cable (3 m), and a microphone clamp. The CK 930 T-set to use as a roundtable or boundary microphone is supplied with the microphone capsule, the remote pre-amplifier, a connecting cable (3 m), and the specially developed miniature microphone stand ST 900. True condenser microphone capsule with remote pre-amplifier Linear frequency characteristic with slightly accentuation of highs Switchable pre-attenuation (-15 dB) and roll-off filter (6 dB at 250 Hz) Compact, unobtrusive and rugged metal housing

Suppliers

Company
Product
Description
Supplier Links
CK 930 3/8
Broomall, PA, USA
CK 930 3/8" set
CK 930 3/8" set
CK 930 3/8" set CK 930 3/8" set
beyerdynamic, Inc. True condenser microphone capsule (cardioid) with remote pre-amplifier For stand or hanging ceiling mounting, comprises the true condenser microphone capsule CK 930 (cardioid), the remote pre-amplifier CV 900, the connection cable MVK 900 (3 m) and the microphone clamp MVK 900 With the CK 930 audio specialist beyerdynamic presents an extremely compact true condenser microphone capsule combined with a remote pre-amplifier. The CK 930 was optimised for both most accurate sound reproduction and smallest dimensions. Its large signal-to-noise-rati o and flat frequency response with a slight HF- Radio frequency (German: "Hochfrequenz") ? used as a general abbreviation for radio signals, even though this is not correct in the strict sense, since this term only applies to the frequency range of 3 to 30 MHz. Current wireless systems operate mainly in the UHF (ultra-high frequency) range between 300 MHz and 3 GHz. boost ensure a natural reproduction of nearly every instrument or voice. Outstanding off-axis rejection of the cardioid capsule reduces the risk of feedback, when used in sound reinforcement applications, to an absolute minimum. A switchable 15 dB pad and the CK 930's high sensitivity making it a perfect miking solution. Mentioning TV news rooms or small spaced orchestra pits just limit the impressive variety of applications for the CK 930. The CK 930 set is offered in two different versions: The CK 930 3/8"-set for stand or hanging ceiling mounting comprises the CK 930 true condenser microphone capsule, the CV 900 remote pre-amplifier, a connection cable (3 m), and a microphone clamp. The CK 930 T-set to use as a roundtable or boundary microphone is supplied with the microphone capsule, the remote pre-amplifier, a connecting cable (3 m), and the specially developed miniature microphone stand ST 900. True condenser microphone capsule with remote pre-amplifier Linear frequency characteristic with slightly accentuation of highs Switchable pre-attenuation (-15 dB) and roll-off filter (6 dB at 250 Hz) Compact, unobtrusive and rugged metal housing

beyerdynamic, Inc.

True condenser microphone capsule (cardioid) with remote pre-amplifier

For stand or hanging ceiling mounting, comprises the true condenser microphone capsule CK 930 (cardioid), the remote pre-amplifier CV 900, the connection cable MVK 900 (3 m) and the microphone clamp MVK 900 With the CK 930 audio specialist beyerdynamic presents an extremely compact true condenser microphone capsule combined with a remote pre-amplifier. The CK 930 was optimised for both most accurate sound reproduction and smallest dimensions. Its large signal-to-noise-ratio and flat frequency response with a slight HF- Radio frequency (German: "Hochfrequenz") ? used as a general abbreviation for radio signals, even though this is not correct in the strict sense, since this term only applies to the frequency range of 3 to 30 MHz. Current wireless systems operate mainly in the UHF (ultra-high frequency) range between 300 MHz and 3 GHz. boost ensure a natural reproduction of nearly every instrument or voice. Outstanding off-axis rejection of the cardioid capsule reduces the risk of feedback, when used in sound reinforcement applications, to an absolute minimum. A switchable 15 dB pad and the CK 930's high sensitivity making it a perfect miking solution. Mentioning TV news rooms or small spaced orchestra pits just limit the impressive variety of applications for the CK 930. The CK 930 set is offered in two different versions: The CK 930 3/8"-set for stand or hanging ceiling mounting comprises the CK 930 true condenser microphone capsule, the CV 900 remote pre-amplifier, a connection cable (3 m), and a microphone clamp. The CK 930 T-set to use as a roundtable or boundary microphone is supplied with the microphone capsule, the remote pre-amplifier, a connecting cable (3 m), and the specially developed miniature microphone stand ST 900.

  • True condenser microphone capsule with remote pre-amplifier
  • Linear frequency characteristic with slightly accentuation of highs
  • Switchable pre-attenuation (-15 dB) and roll-off filter (6 dB at 250 Hz)
  • Compact, unobtrusive and rugged metal housing
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CK 930 3/8" set
Product Name CK 930 3/8" set
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Parlé microphones, SCX Compatible Devices - Parlé TTM-X Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Dynamic Vocal Microphone - OM2 Dynamic Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 50 to 16000 Hz
Sensitivity 1.7 mV/Pa (11721 mV/psi)
View Details