Visual Sound, Inc. Hypercardioid Capsule CK 80

Description
AKG Acoustics, U.S. The CK 80 is a hypercardioid condenser capsule for use with AKG Discreet Acoustics Modular gooseneck and hanging modules. The CK 80 features an internally shock-mounted capsule with speech-optimized response and 80-degree pickup angle. Full modular system 5 capsules Standard LED indication Different gooseneck length Hanging module available
Description
AKG Acoustics, U.S. The CK 80 is a hypercardioid condenser capsule for use with AKG Discreet Acoustics Modular gooseneck and hanging modules. The CK 80 features an internally shock-mounted capsule with speech-optimized response and 80-degree pickup angle. Full modular system 5 capsules Standard LED indication Different gooseneck length Hanging module available

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Hypercardioid Capsule
CK 80
Hypercardioid Capsule CK 80
AKG Acoustics, U.S. The CK 80 is a hypercardioid condenser capsule for use with AKG Discreet Acoustics Modular gooseneck and hanging modules. The CK 80 features an internally shock-mounted capsule with speech-optimized response and 80-degree pickup angle. Full modular system 5 capsules Standard LED indication Different gooseneck length Hanging module available

AKG Acoustics, U.S.

The CK 80 is a hypercardioid condenser capsule for use with AKG Discreet Acoustics Modular gooseneck and hanging modules. The CK 80 features an internally shock-mounted capsule with speech-optimized response and 80-degree pickup angle.

  • Full modular system
  • 5 capsules
  • Standard LED indication
  • Different gooseneck length
  • Hanging module available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CK 80
Product Name Hypercardioid Capsule
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
 - DM-2.0 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 2.51 mV/Pa (17319 mV/psi)
View Details