Visual Sound, Inc. Shotgun Capsule Microphone CK 69-ULS

Description
AKG Acoustics, U.S. Shotgun capsule microphone Two shotgun capsules in one, with quick and easy conversion from long to short shotgun applications, from hypercardioid to directional polar patterns. In its long shotgun configuration, the CK 69-ULS will deliver perfect results for film/TV outdoor applications or indoor front of stage recording from approximately 6 to 8 m (20 to 24 ft.). If you unscrew the front half of the interference tube, the same capsule becomes a short shotgun for use in TV, film and video close-up work. Additionally, the short shotgun mode is ideal for interviews in noisy environments. The CK 69-ULS operates flawlessly in high humidity environments and windscreens are provided for both long and short configurations. For use with the preamplifier C 480 B-ULS.
Description
AKG Acoustics, U.S. Shotgun capsule microphone Two shotgun capsules in one, with quick and easy conversion from long to short shotgun applications, from hypercardioid to directional polar patterns. In its long shotgun configuration, the CK 69-ULS will deliver perfect results for film/TV outdoor applications or indoor front of stage recording from approximately 6 to 8 m (20 to 24 ft.). If you unscrew the front half of the interference tube, the same capsule becomes a short shotgun for use in TV, film and video close-up work. Additionally, the short shotgun mode is ideal for interviews in noisy environments. The CK 69-ULS operates flawlessly in high humidity environments and windscreens are provided for both long and short configurations. For use with the preamplifier C 480 B-ULS.

Suppliers

Company
Product
Description
Supplier Links
Shotgun Capsule Microphone - CK 69-ULS - Visual Sound, Inc.
Broomall, PA, USA
Shotgun Capsule Microphone
CK 69-ULS
Shotgun Capsule Microphone CK 69-ULS
AKG Acoustics, U.S. Shotgun capsule microphone Two shotgun capsules in one, with quick and easy conversion from long to short shotgun applications, from hypercardioid to directional polar patterns. In its long shotgun configuration, the CK 69-ULS will deliver perfect results for film/TV outdoor applications or indoor front of stage recording from approximately 6 to 8 m (20 to 24 ft.). If you unscrew the front half of the interference tube, the same capsule becomes a short shotgun for use in TV, film and video close-up work. Additionally, the short shotgun mode is ideal for interviews in noisy environments. The CK 69-ULS operates flawlessly in high humidity environments and windscreens are provided for both long and short configurations. For use with the preamplifier C 480 B-ULS.

AKG Acoustics, U.S.

Shotgun capsule microphone

Two shotgun capsules in one, with quick and easy conversion from long to short shotgun applications, from hypercardioid to directional polar patterns.
In its long shotgun configuration, the CK 69-ULS will deliver perfect results for film/TV outdoor applications or indoor front of stage recording from approximately 6 to 8 m (20 to 24 ft.). If you unscrew the front half of the interference tube, the same capsule becomes a short shotgun for use in TV, film and video close-up work. Additionally, the short shotgun mode is ideal for interviews in noisy environments.
The CK 69-ULS operates flawlessly in high humidity environments and windscreens are provided for both long and short configurations.
For use with the preamplifier C 480 B-ULS.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CK 69-ULS
Product Name Shotgun Capsule Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
 - KM-2 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Impedance 250 ohms
View Details