Visual Sound, Inc. Clip-on Lavalier Microphone CK 55 L

Description
AKG Acoustics, U.S. Clip-on lavalier microphone Low-profile, cost efficient clip-on microphone for applications including houses of worship, lecturers, etc. Connects to AKG bodypack transmitters. The CK 55 L provides a natural sound, with a slight rise above 10 kHz for added clarity. Its cardioid polar pattern and bass rolloff combine to suppress unwanted ambient noise.
Description
AKG Acoustics, U.S. Clip-on lavalier microphone Low-profile, cost efficient clip-on microphone for applications including houses of worship, lecturers, etc. Connects to AKG bodypack transmitters. The CK 55 L provides a natural sound, with a slight rise above 10 kHz for added clarity. Its cardioid polar pattern and bass rolloff combine to suppress unwanted ambient noise.

Suppliers

Company
Product
Description
Supplier Links
Clip-on Lavalier Microphone - CK 55 L - Visual Sound, Inc.
Broomall, PA, USA
Clip-on Lavalier Microphone
CK 55 L
Clip-on Lavalier Microphone CK 55 L
AKG Acoustics, U.S. Clip-on lavalier microphone Low-profile, cost efficient clip-on microphone for applications including houses of worship, lecturers, etc. Connects to AKG bodypack transmitters. The CK 55 L provides a natural sound, with a slight rise above 10 kHz for added clarity. Its cardioid polar pattern and bass rolloff combine to suppress unwanted ambient noise.

AKG Acoustics, U.S.

Clip-on lavalier microphone

Low-profile, cost efficient clip-on microphone for applications including houses of worship, lecturers, etc. Connects to AKG bodypack transmitters.
The CK 55 L provides a natural sound, with a slight rise above 10 kHz for added clarity. Its cardioid polar pattern and bass rolloff combine to suppress unwanted ambient noise.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CK 55 L
Product Name Clip-on Lavalier Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM70D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Wireless Systems Microphone - W3HT5 Wireless Microphone - AUDIX Corporation
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Sensitivity 5 mV/Pa (34473 mV/psi)
View Details