Visual Sound, Inc. Ceiling speaker CIS400

Description
EAW - Eastern Acoustic Works, Inc. Waveguide-loaded neodymium HF transducer. 6.5-inch LF driver. Integrated mounting system. Built-in switchable. High-Pass crossover. 40W 70/100V transformer built in. 16-ohm setting. Includes mounting ... Waveguide-loaded neodymium HF transducer. 6.5-inch LF driver. Integrated mounting system. Built-in switchable. High-Pass crossover. 40W 70/100V transformer built in. 16-ohm setting. Includes mounting hardware. UL/cUL/CE Listed.
Description
EAW - Eastern Acoustic Works, Inc. Waveguide-loaded neodymium HF transducer. 6.5-inch LF driver. Integrated mounting system. Built-in switchable. High-Pass crossover. 40W 70/100V transformer built in. 16-ohm setting. Includes mounting ... Waveguide-loaded neodymium HF transducer. 6.5-inch LF driver. Integrated mounting system. Built-in switchable. High-Pass crossover. 40W 70/100V transformer built in. 16-ohm setting. Includes mounting hardware. UL/cUL/CE Listed.

Suppliers

Company
Product
Description
Supplier Links
Ceiling speaker - CIS400 - Visual Sound, Inc.
Broomall, PA, USA
Ceiling speaker
CIS400
Ceiling speaker CIS400
EAW - Eastern Acoustic Works, Inc. Waveguide-loaded neodymium HF transducer. 6.5-inch LF driver. Integrated mounting system. Built-in switchable. High-Pass crossover. 40W 70/100V transformer built in. 16-ohm setting. Includes mounting ... Waveguide-loaded neodymium HF transducer. 6.5-inch LF driver. Integrated mounting system. Built-in switchable. High-Pass crossover. 40W 70/100V transformer built in. 16-ohm setting. Includes mounting hardware. UL/cUL/CE Listed.

EAW - Eastern Acoustic Works, Inc.

Waveguide-loaded neodymium HF transducer. 6.5-inch LF driver. Integrated mounting system. Built-in switchable. High-Pass crossover. 40W 70/100V transformer built in. 16-ohm setting. Includes mounting ...

Waveguide-loaded neodymium HF transducer. 6.5-inch LF driver. Integrated mounting system. Built-in switchable. High-Pass crossover. 40W 70/100V transformer built in. 16-ohm setting. Includes mounting hardware. UL/cUL/CE Listed.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CIS400
Product Name Ceiling speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 325202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 100 to 20000 Hz
View Details
300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details