Visual Sound, Inc. Ceiling speaker CIS300

Description
EAW - Eastern Acoustic Works, Inc. Waveguide-loaded neodymium HF transducer. 4.0-inch LF driver. Integrated mounting system. Built-in switchable High-Pass crossover. 30W 70/100-V transformer built in. UL/cUL/CE Listed. 16-ohm setting. ... Waveguide-loaded neodymium HF transducer. 4.0-inch LF driver. Integrated mounting system. Built-in switchable High-Pass crossover. 30W 70/100-V transformer built in. UL/cUL/CE Listed. 16-ohm setting. Includes mounting hardware.
Description
EAW - Eastern Acoustic Works, Inc. Waveguide-loaded neodymium HF transducer. 4.0-inch LF driver. Integrated mounting system. Built-in switchable High-Pass crossover. 30W 70/100-V transformer built in. UL/cUL/CE Listed. 16-ohm setting. ... Waveguide-loaded neodymium HF transducer. 4.0-inch LF driver. Integrated mounting system. Built-in switchable High-Pass crossover. 30W 70/100-V transformer built in. UL/cUL/CE Listed. 16-ohm setting. Includes mounting hardware.

Suppliers

Company
Product
Description
Supplier Links
Ceiling speaker - CIS300 - Visual Sound, Inc.
Broomall, PA, USA
Ceiling speaker
CIS300
Ceiling speaker CIS300
EAW - Eastern Acoustic Works, Inc. Waveguide-loaded neodymium HF transducer. 4.0-inch LF driver. Integrated mounting system. Built-in switchable High-Pass crossover. 30W 70/100-V transformer built in. UL/cUL/CE Listed. 16-ohm setting. ... Waveguide-loaded neodymium HF transducer. 4.0-inch LF driver. Integrated mounting system. Built-in switchable High-Pass crossover. 30W 70/100-V transformer built in. UL/cUL/CE Listed. 16-ohm setting. Includes mounting hardware.

EAW - Eastern Acoustic Works, Inc.

Waveguide-loaded neodymium HF transducer. 4.0-inch LF driver. Integrated mounting system. Built-in switchable High-Pass crossover. 30W 70/100-V transformer built in. UL/cUL/CE Listed. 16-ohm setting. ...

Waveguide-loaded neodymium HF transducer. 4.0-inch LF driver. Integrated mounting system. Built-in switchable High-Pass crossover. 30W 70/100-V transformer built in. UL/cUL/CE Listed. 16-ohm setting. Includes mounting hardware.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CIS300
Product Name Ceiling speaker
Unlock Full Specs
to access all available technical data

Similar Products

AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Speaker Drivers - 4318715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.61 inch (41 mm)
View Details
CF-30 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details