Visual Sound, Inc. 8 channel CobraNet mic/line input module CI8M

Description
Whirlwind Music Distributors, Inc. The CI8M is a standalone, 8 channel CobraNet mic/line input module. Use this sonically superior preamp to convert microphone or line level analog audio into professional quality digital audio for distribution over a CobraNet network. The CI8M can be connected to the network anywhere network access and AC are available. Any analog audio source, balanced or unbalanced, can be connected through the XLR or 1/4" TRS input jacks. The studio quality specs of the CI8M mic-pres guarantee world class performance throughout the network. Level controls and metering are conveniently located on the front panel along with switches to apply phantom power and a peak limiter. No computer is required so setup and operation are simple and easy. Just set the bundle select wheels to the desired bundle number, and set the bit width/latency selector to match that of the receiving device. Apply the 8 channels of analog audio and adjust the input level as neccessary, done.
Description
Whirlwind Music Distributors, Inc. The CI8M is a standalone, 8 channel CobraNet mic/line input module. Use this sonically superior preamp to convert microphone or line level analog audio into professional quality digital audio for distribution over a CobraNet network. The CI8M can be connected to the network anywhere network access and AC are available. Any analog audio source, balanced or unbalanced, can be connected through the XLR or 1/4" TRS input jacks. The studio quality specs of the CI8M mic-pres guarantee world class performance throughout the network. Level controls and metering are conveniently located on the front panel along with switches to apply phantom power and a peak limiter. No computer is required so setup and operation are simple and easy. Just set the bundle select wheels to the desired bundle number, and set the bit width/latency selector to match that of the receiving device. Apply the 8 channels of analog audio and adjust the input level as neccessary, done.

Suppliers

Company
Product
Description
Supplier Links
8 channel CobraNet mic/line input module - CI8M - Visual Sound, Inc.
Broomall, PA, USA
8 channel CobraNet mic/line input module
CI8M
8 channel CobraNet mic/line input module CI8M
Whirlwind Music Distributors, Inc. The CI8M is a standalone, 8 channel CobraNet mic/line input module. Use this sonically superior preamp to convert microphone or line level analog audio into professional quality digital audio for distribution over a CobraNet network. The CI8M can be connected to the network anywhere network access and AC are available. Any analog audio source, balanced or unbalanced, can be connected through the XLR or 1/4" TRS input jacks. The studio quality specs of the CI8M mic-pres guarantee world class performance throughout the network. Level controls and metering are conveniently located on the front panel along with switches to apply phantom power and a peak limiter. No computer is required so setup and operation are simple and easy. Just set the bundle select wheels to the desired bundle number, and set the bit width/latency selector to match that of the receiving device. Apply the 8 channels of analog audio and adjust the input level as neccessary, done.

Whirlwind Music Distributors, Inc.

The CI8M is a standalone, 8 channel CobraNet mic/line input module. Use this sonically superior preamp to convert microphone or line level analog audio into professional quality digital audio for distribution over a CobraNet network. The CI8M can be connected to the network anywhere network access and AC are available. Any analog audio source, balanced or unbalanced, can be connected through the XLR or 1/4" TRS input jacks. The studio quality specs of the CI8M mic-pres guarantee world class performance throughout the network.
Level controls and metering are conveniently located on the front panel along with switches to apply phantom power and a peak limiter. No computer is required so setup and operation are simple and easy. Just set the bundle select wheels to the desired bundle number, and set the bit width/latency selector to match that of the receiving device. Apply the 8 channels of analog audio and adjust the input level as neccessary, done.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CI8M
Product Name 8 channel CobraNet mic/line input module
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details
Preamps with Built-in ALC - BA3308F - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Type Preamplifier
Output Gain 80 dB
View Details