Visual Sound, Inc. High Frequency Quadratic Throat Waveguide Technology Horn, 60 x 40 Degree Coverage CH-642QT

Description
Peavey Electronics The CH®-642QT is a high frequency horn with quadratic throat waveguide technology. Constant directivity, Quadratic Throat Waveguide™ technology horn Coverage pattern: 60 degree H x 40 degree V 1.6 inch throat diameter Low frequency limit: 800 Hz
Description
Peavey Electronics The CH®-642QT is a high frequency horn with quadratic throat waveguide technology. Constant directivity, Quadratic Throat Waveguide™ technology horn Coverage pattern: 60 degree H x 40 degree V 1.6 inch throat diameter Low frequency limit: 800 Hz

Suppliers

Company
Product
Description
Supplier Links
High Frequency Quadratic Throat Waveguide Technology Horn, 60 x 40 Degree Coverage - CH-642QT - Visual Sound, Inc.
Broomall, PA, USA
High Frequency Quadratic Throat Waveguide Technology Horn, 60 x 40 Degree Coverage
CH-642QT
High Frequency Quadratic Throat Waveguide Technology Horn, 60 x 40 Degree Coverage CH-642QT
Peavey Electronics The CH®-642QT is a high frequency horn with quadratic throat waveguide technology. Constant directivity, Quadratic Throat Waveguide™ technology horn Coverage pattern: 60 degree H x 40 degree V 1.6 inch throat diameter Low frequency limit: 800 Hz

Peavey Electronics

The CH®-642QT is a high frequency horn with quadratic throat waveguide technology.

  • Constant directivity, Quadratic Throat Waveguide™ technology horn
  • Coverage pattern: 60 degree H x 40 degree V
  • 1.6 inch throat diameter
  • Low frequency limit: 800 Hz
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CH-642QT
Product Name High Frequency Quadratic Throat Waveguide Technology Horn, 60 x 40 Degree Coverage
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7243100P - RS Components, Ltd.
Specs
SPL 73 dB
Nominal Power 0.0800 watts
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 90 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details