Visual Sound, Inc. Gooseneck Microphone CGN99

Description
AKG Acoustics, U.S. The new line - which consists of the CGN99, CHM99, CBL99, CK99 and the DGN99 - incorporates components from classic AKG products such as the capsule of the C542 BL boundary layer microphone and the acoustical components of the discreet gooseneck range. All of the microphones are equipped with RF shielding to meet the demands of electromagnetic compatibility in everyday installations. The family consists of nine microphones for nearly all installed sound applications, including conferencing, paging, surveillance, on-stage use and recording.
Description
AKG Acoustics, U.S. The new line - which consists of the CGN99, CHM99, CBL99, CK99 and the DGN99 - incorporates components from classic AKG products such as the capsule of the C542 BL boundary layer microphone and the acoustical components of the discreet gooseneck range. All of the microphones are equipped with RF shielding to meet the demands of electromagnetic compatibility in everyday installations. The family consists of nine microphones for nearly all installed sound applications, including conferencing, paging, surveillance, on-stage use and recording.

Suppliers

Company
Product
Description
Supplier Links
Gooseneck Microphone - CGN99 - Visual Sound, Inc.
Broomall, PA, USA
Gooseneck Microphone
CGN99
Gooseneck Microphone CGN99
AKG Acoustics, U.S. The new line - which consists of the CGN99, CHM99, CBL99, CK99 and the DGN99 - incorporates components from classic AKG products such as the capsule of the C542 BL boundary layer microphone and the acoustical components of the discreet gooseneck range. All of the microphones are equipped with RF shielding to meet the demands of electromagnetic compatibility in everyday installations. The family consists of nine microphones for nearly all installed sound applications, including conferencing, paging, surveillance, on-stage use and recording.

AKG Acoustics, U.S.

The new line - which consists of the CGN99, CHM99, CBL99, CK99 and the DGN99 - incorporates components from classic AKG products such as the capsule of the C542 BL boundary layer microphone and the acoustical components of the discreet gooseneck range. All of the microphones are equipped with RF shielding to meet the demands of electromagnetic compatibility in everyday installations. The family consists of nine microphones for nearly all installed sound applications, including conferencing, paging, surveillance, on-stage use and recording.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CGN99
Product Name Gooseneck Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Wireless Systems Microphone - W3ADX10 Wireless Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 18000 Hz
Sensitivity 5 mV/Pa (34473 mV/psi)
View Details