Visual Sound, Inc. Microphone, Cable, Clip and Tripod Center Stage™ Kit

Description
Nady Systems, Inc. - Pro Audio *Center Stage™ Microphones *20 ft. XLR to 1/4"" Cable for connecting microphone to your audio mixer or amplifier *Flexible, with secure grip microphone clip *Sturdy metal tripod easily adjustable for performers up to 6' 4"" tall
Description
Nady Systems, Inc. - Pro Audio *Center Stage™ Microphones *20 ft. XLR to 1/4"" Cable for connecting microphone to your audio mixer or amplifier *Flexible, with secure grip microphone clip *Sturdy metal tripod easily adjustable for performers up to 6' 4"" tall

Suppliers

Company
Product
Description
Supplier Links
Microphone, Cable, Clip and Tripod - Center Stage™ Kit - Visual Sound, Inc.
Broomall, PA, USA
Microphone, Cable, Clip and Tripod
Center Stage™ Kit
Microphone, Cable, Clip and Tripod Center Stage™ Kit
Nady Systems, Inc. - Pro Audio *Center Stage™ Microphones *20 ft. XLR to 1/4"" Cable for connecting microphone to your audio mixer or amplifier *Flexible, with secure grip microphone clip *Sturdy metal tripod easily adjustable for performers up to 6' 4"" tall

Nady Systems, Inc. - Pro Audio

*Center Stage™ Microphones
*20 ft. XLR to 1/4"" Cable for connecting microphone to your audio mixer or amplifier
*Flexible, with secure grip microphone clip
*Sturdy metal tripod easily adjustable for performers up to 6' 4"" tall

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Center Stage™ Kit
Product Name Microphone, Cable, Clip and Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Installed Sound Microphone - ADX60 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 18000 Hz
Sensitivity 5 mV/Pa (34473 mV/psi)
View Details