Visual Sound, Inc. Baffle-8in Spkr, Steel, Surface, 13.75in H x 10.43in W x 5.75in D CEK-8M

Description
Lowell Manufacturing Company CEK-8M: square steel wall baffle with sloped front (speaker not included). 13.75"H x 10.44"W x 5.75"D. White. Made in USA.
Description
Lowell Manufacturing Company CEK-8M: square steel wall baffle with sloped front (speaker not included). 13.75"H x 10.44"W x 5.75"D. White. Made in USA.

Suppliers

Company
Product
Description
Supplier Links
Baffle-8in Spkr, Steel, Surface, 13.75in H x 10.43in W x 5.75in D - CEK-8M - Visual Sound, Inc.
Broomall, PA, USA
Baffle-8in Spkr, Steel, Surface, 13.75in H x 10.43in W x 5.75in D
CEK-8M
Baffle-8in Spkr, Steel, Surface, 13.75in H x 10.43in W x 5.75in D CEK-8M
Lowell Manufacturing Company CEK-8M: square steel wall baffle with sloped front (speaker not included). 13.75"H x 10.44"W x 5.75"D. White. Made in USA.

Lowell Manufacturing Company

CEK-8M: square steel wall baffle with sloped front (speaker not included). 13.75"H x 10.44"W x 5.75"D. White. Made in USA.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CEK-8M
Product Name Baffle-8in Spkr, Steel, Surface, 13.75in H x 10.43in W x 5.75in D
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1275 ohms
Sensitivity 125 dB
Size 0.31 inch (8 mm)
View Details