CD-A9538F -- MODULAR PLUG(8 COND)-9 PIN(F) RJ45 TO D-SUB ADAPTER
Visual Sound, Inc.
Modular Plug(8 Cond)-9 Pin(f) RJ45 to D-Sub Adapter
CD-A9538F
Description
BTX Technologies, Inc.
Modular Plug(8 Cond)-9 Pin(f) RJ45 to D-Sub Adapter
Description
BTX Technologies, Inc.
Modular Plug(8 Cond)-9 Pin(f) RJ45 to D-Sub Adapter
Suppliers
Modular Plug(8 Cond)-9 Pin(f) RJ45 to D-Sub Adapter
CD-A9538F
BTX Technologies, Inc.
Modular Plug(8 Cond)-9 Pin(f) RJ45 to D-Sub Adapter
BTX Technologies, Inc.
- Modular Plug(8 Cond)-9 Pin(f) RJ45 to D-Sub Adapter
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CD-A9538F |
|
Product Name
|
Modular Plug(8 Cond)-9 Pin(f) RJ45 to D-Sub Adapter |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Connector Type
Audio / Video
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details