The 4831.2220 is a 2-pole, shielded, straight audio socket with PCB terminals, designed for data and signal transfer in industrial environments. It features a 2.5 mm diameter, screw-on rear-side mounting, and supports DC and AC ratings of 0.5 A at 30 V. The dielectric strength is 500 VDC with an insulation resistance exceeding 100 MΩ at 500 VDC. It operates from -20 °C to 70 °C and supports 5000 insertions. The housing is screened, and the terminals are silver plated. The part complies with RoHS 2011/65/EU, Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. Physical dimensions include a length of 14.8 mm, a body diameter of 6.0 mm, and a wall thickness up to 1.5 mm.
Description
| SCHURTER Inc | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 4831.2220 |
| Product Name | Socket, PCB terminals, screened, 2-pole, Audio Plug/Sockets, 2.5 mm |
| Connector Type | Audio / Video |
| Gender | Male / Plug; Female / Jack |
| Geometry | Straight |
| Termination | PCB terminals silver plated |