Visual Sound, Inc. Power Amplifier CC1800

Description
Crest Audio, Inc. Application: Building upon the solid foundation of legendary Crest Audio amplifier designs, our new CC™ Series power amps provide tremendous value in proven amplifier technology. CC Series amps deliver worldclass power with exceptional sound quality and value for mobile DJs, working bands, club owners and churches. Design Focus: All CC Series amplifiers are built with tunnel-cooled heat sinks, variable-speed DC fans and extensive protection circuitry for superior efficiency into difficult loads and power conditions. In the Crest Audio tradition, these robust amps also boast more power devices (16 per channel) than any competitive amplifier, plus a switched-rail class H output stage and triple-compound design to provide low distortion and excellent thermal stability. Based on powerful Pro 200. Series technology and utilizing a linear power supply, our three versatile CC Series amps deliver stable high power output for running main systems, monitors and subwoofers. 8 Ohm Stereo - 450 W 4 Ohm Stereo - 700 W 2 Ohm Stereo - 900 W 4 Ohm Bridged - 1800 W Toroidal power transformer Magnetic circuit breaker on/off switch Cooled by variable speed fan with back-to-front airflow Mode selector switch for stereo, parallel and bridged-mono operation Inputs: Balanced female XLR, 1/4" TRS combi jacks Outputs: Speakon® and five-way binding posts Recessed, stepped attenuators 16-gauge steel chassis, cast aluminum front panel Five-year warranty
Description
Crest Audio, Inc. Application: Building upon the solid foundation of legendary Crest Audio amplifier designs, our new CC™ Series power amps provide tremendous value in proven amplifier technology. CC Series amps deliver worldclass power with exceptional sound quality and value for mobile DJs, working bands, club owners and churches. Design Focus: All CC Series amplifiers are built with tunnel-cooled heat sinks, variable-speed DC fans and extensive protection circuitry for superior efficiency into difficult loads and power conditions. In the Crest Audio tradition, these robust amps also boast more power devices (16 per channel) than any competitive amplifier, plus a switched-rail class H output stage and triple-compound design to provide low distortion and excellent thermal stability. Based on powerful Pro 200. Series technology and utilizing a linear power supply, our three versatile CC Series amps deliver stable high power output for running main systems, monitors and subwoofers. 8 Ohm Stereo - 450 W 4 Ohm Stereo - 700 W 2 Ohm Stereo - 900 W 4 Ohm Bridged - 1800 W Toroidal power transformer Magnetic circuit breaker on/off switch Cooled by variable speed fan with back-to-front airflow Mode selector switch for stereo, parallel and bridged-mono operation Inputs: Balanced female XLR, 1/4" TRS combi jacks Outputs: Speakon® and five-way binding posts Recessed, stepped attenuators 16-gauge steel chassis, cast aluminum front panel Five-year warranty

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier - CC1800 - Visual Sound, Inc.
Broomall, PA, USA
Power Amplifier
CC1800
Power Amplifier CC1800
Crest Audio, Inc. Application: Building upon the solid foundation of legendary Crest Audio amplifier designs, our new CC™ Series power amps provide tremendous value in proven amplifier technology. CC Series amps deliver worldclass power with exceptional sound quality and value for mobile DJs, working bands, club owners and churches. Design Focus: All CC Series amplifiers are built with tunnel-cooled heat sinks, variable-speed DC fans and extensive protection circuitry for superior efficiency into difficult loads and power conditions. In the Crest Audio tradition, these robust amps also boast more power devices (16 per channel) than any competitive amplifier, plus a switched-rail class H output stage and triple-compound design to provide low distortion and excellent thermal stability. Based on powerful Pro 200. Series technology and utilizing a linear power supply, our three versatile CC Series amps deliver stable high power output for running main systems, monitors and subwoofers. 8 Ohm Stereo - 450 W 4 Ohm Stereo - 700 W 2 Ohm Stereo - 900 W 4 Ohm Bridged - 1800 W Toroidal power transformer Magnetic circuit breaker on/off switch Cooled by variable speed fan with back-to-front airflow Mode selector switch for stereo, parallel and bridged-mono operation Inputs: Balanced female XLR, 1/4" TRS combi jacks Outputs: Speakon® and five-way binding posts Recessed, stepped attenuators 16-gauge steel chassis, cast aluminum front panel Five-year warranty

Crest Audio, Inc.

Application: Building upon the solid foundation of legendary Crest Audio amplifier designs, our new CC™ Series power amps provide tremendous value in proven amplifier technology. CC Series amps deliver worldclass power with exceptional sound quality and value for mobile DJs, working bands, club owners and churches.
Design Focus: All CC Series amplifiers are built with tunnel-cooled heat sinks, variable-speed DC fans and extensive protection circuitry for superior efficiency into difficult loads and power conditions. In the Crest Audio tradition, these robust amps also boast more power devices (16 per channel) than any competitive amplifier, plus a switched-rail class H output stage and triple-compound design to provide low distortion and excellent thermal stability. Based on powerful Pro 200. Series technology and utilizing a linear power supply, our three versatile CC Series amps deliver stable high power output for running main systems, monitors and subwoofers.

  • 8 Ohm Stereo - 450 W
  • 4 Ohm Stereo - 700 W
  • 2 Ohm Stereo - 900 W
  • 4 Ohm Bridged - 1800 W
  • Toroidal power transformer
  • Magnetic circuit breaker on/off switch
  • Cooled by variable speed fan with back-to-front airflow
  • Mode selector switch for stereo, parallel and bridged-mono operation
  • Inputs: Balanced female XLR, 1/4" TRS combi jacks
  • Outputs: Speakon® and five-way binding posts
  • Recessed, stepped attenuators
  • 16-gauge steel chassis, cast aluminum front panel
  • Five-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CC1800
Product Name Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY508 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Power Amplifiers - PA240P - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 240 watts
Nominal Impedance 4 ohms
View Details