Visual Sound, Inc. Constant Beamwidth Technology™ Line Array Column Loudspeaker with Eight 50 mm (2 in) Drivers CBT 50LA

Description
JBL Professional The CBT 50LA, with Constant Beamwidth Technology™, represents a breakthrough in pattern control, utilizing analog delay beam-forming and amplitude tapering to accomplish consistent vertical coverage without the narrow vertical beaming ... The CBT 50LA, with Constant Beamwidth Technology™, represents a breakthrough in pattern control, utilizing analog delay beam-forming and amplitude tapering to accomplish consistent vertical coverage without the narrow vertical beaming and out-of-coverage lobing that are typical of straight form-factor passive column speakers. Patent-pending Constant Beamwidth Technology™ provides constant directivity up to the highest frequencies and reduces out-of-coverage lobing. Switchable voicing provides flat response in music mode or mid-range presence peak in speech mode. Full fidelity bandwidth. Dynamic SonicGuard™ overload protection Built-in 70V/100V transformer, plus 8 ohm direct capability.
Description
JBL Professional The CBT 50LA, with Constant Beamwidth Technology™, represents a breakthrough in pattern control, utilizing analog delay beam-forming and amplitude tapering to accomplish consistent vertical coverage without the narrow vertical beaming ... The CBT 50LA, with Constant Beamwidth Technology™, represents a breakthrough in pattern control, utilizing analog delay beam-forming and amplitude tapering to accomplish consistent vertical coverage without the narrow vertical beaming and out-of-coverage lobing that are typical of straight form-factor passive column speakers. Patent-pending Constant Beamwidth Technology™ provides constant directivity up to the highest frequencies and reduces out-of-coverage lobing. Switchable voicing provides flat response in music mode or mid-range presence peak in speech mode. Full fidelity bandwidth. Dynamic SonicGuard™ overload protection Built-in 70V/100V transformer, plus 8 ohm direct capability.

Suppliers

Company
Product
Description
Supplier Links
Constant Beamwidth Technology™ Line Array Column Loudspeaker with Eight 50 mm (2 in) Drivers - CBT 50LA - Visual Sound, Inc.
Broomall, PA, USA
Constant Beamwidth Technology™ Line Array Column Loudspeaker with Eight 50 mm (2 in) Drivers
CBT 50LA
Constant Beamwidth Technology™ Line Array Column Loudspeaker with Eight 50 mm (2 in) Drivers CBT 50LA
JBL Professional The CBT 50LA, with Constant Beamwidth Technology™, represents a breakthrough in pattern control, utilizing analog delay beam-forming and amplitude tapering to accomplish consistent vertical coverage without the narrow vertical beaming ... The CBT 50LA, with Constant Beamwidth Technology™, represents a breakthrough in pattern control, utilizing analog delay beam-forming and amplitude tapering to accomplish consistent vertical coverage without the narrow vertical beaming and out-of-coverage lobing that are typical of straight form-factor passive column speakers. Patent-pending Constant Beamwidth Technology™ provides constant directivity up to the highest frequencies and reduces out-of-coverage lobing. Switchable voicing provides flat response in music mode or mid-range presence peak in speech mode. Full fidelity bandwidth. Dynamic SonicGuard™ overload protection Built-in 70V/100V transformer, plus 8 ohm direct capability.

JBL Professional

The CBT 50LA, with Constant Beamwidth Technology™, represents a breakthrough in pattern control, utilizing analog delay beam-forming and amplitude tapering to accomplish consistent vertical coverage without the narrow vertical beaming ...

The CBT 50LA, with Constant Beamwidth Technology™, represents a breakthrough in pattern control, utilizing analog delay beam-forming and amplitude tapering to accomplish consistent vertical coverage without the narrow vertical beaming and out-of-coverage lobing that are typical of straight form-factor passive column speakers.

  • Patent-pending Constant Beamwidth Technology™ provides constant directivity up to the highest frequencies and reduces out-of-coverage lobing.
  • Switchable voicing provides flat response in music mode or mid-range presence peak in speech mode.
  • Full fidelity bandwidth.
  • Dynamic SonicGuard™ overload protection
  • Built-in 70V/100V transformer, plus 8 ohm direct capability.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CBT 50LA
Product Name Constant Beamwidth Technology™ Line Array Column Loudspeaker with Eight 50 mm (2 in) Drivers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details