Visual Sound, Inc. 5 input x 1output 150W mixer amplifier CAM150

Description
EAW - Eastern Acoustic Works, Inc. 150W RMS Fan Cooled. 4 balanced XLR Microphone/Line Inputs. 1 Stereo Auxiliary Inputs. 4 Ohm - 25V - 50V - 70V - 100V Outputs. Switched 24V Phantom. Signal Processing Loop. Voice priority function. Au... 150W RMS Fan Cooled. 4 balanced XLR Microphone/Line Inputs. 1 Stereo Auxiliary Inputs. 4 Ohm - 25V - 50V - 70V - 100V Outputs. Switched 24V Phantom. Signal Processing Loop. Voice priority function. Automatic 24V DC Backup Power Input.
Description
EAW - Eastern Acoustic Works, Inc. 150W RMS Fan Cooled. 4 balanced XLR Microphone/Line Inputs. 1 Stereo Auxiliary Inputs. 4 Ohm - 25V - 50V - 70V - 100V Outputs. Switched 24V Phantom. Signal Processing Loop. Voice priority function. Au... 150W RMS Fan Cooled. 4 balanced XLR Microphone/Line Inputs. 1 Stereo Auxiliary Inputs. 4 Ohm - 25V - 50V - 70V - 100V Outputs. Switched 24V Phantom. Signal Processing Loop. Voice priority function. Automatic 24V DC Backup Power Input.

Suppliers

Company
Product
Description
Supplier Links
5 input x 1output 150W mixer amplifier - CAM150 - Visual Sound, Inc.
Broomall, PA, USA
5 input x 1output 150W mixer amplifier
CAM150
5 input x 1output 150W mixer amplifier CAM150
EAW - Eastern Acoustic Works, Inc. 150W RMS Fan Cooled. 4 balanced XLR Microphone/Line Inputs. 1 Stereo Auxiliary Inputs. 4 Ohm - 25V - 50V - 70V - 100V Outputs. Switched 24V Phantom. Signal Processing Loop. Voice priority function. Au... 150W RMS Fan Cooled. 4 balanced XLR Microphone/Line Inputs. 1 Stereo Auxiliary Inputs. 4 Ohm - 25V - 50V - 70V - 100V Outputs. Switched 24V Phantom. Signal Processing Loop. Voice priority function. Automatic 24V DC Backup Power Input.

EAW - Eastern Acoustic Works, Inc.

150W RMS Fan Cooled. 4 balanced XLR Microphone/Line Inputs. 1 Stereo Auxiliary Inputs. 4 Ohm - 25V - 50V - 70V - 100V Outputs. Switched 24V Phantom. Signal Processing Loop. Voice priority function. Au...

150W RMS Fan Cooled. 4 balanced XLR Microphone/Line Inputs. 1 Stereo Auxiliary Inputs. 4 Ohm - 25V - 50V - 70V - 100V Outputs. Switched 24V Phantom. Signal Processing Loop. Voice priority function. Automatic 24V DC Backup Power Input.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CAM150
Product Name 5 input x 1output 150W mixer amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
Amplifier assembly, 30 watt, for Series D - K2005502C-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details