CA-PBAC -- PROBLOX AUDIO CRIMP CONTACTS BAGS OF 100 PINS
Visual Sound, Inc.
ProBlox Audio Crimp contacts bags of 100 pins
CA-PBAC
Description
BTX Technologies, Inc.
Description
BTX Technologies, Inc.
Suppliers
ProBlox Audio Crimp contacts bags of 100 pins
CA-PBAC
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-PBAC |
|
Product Name
|
ProBlox Audio Crimp contacts bags of 100 pins |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers