CA-NC3MRC -- XLR 3 PIN CABLE MT(M) RT. ANG. NEUTRIK CONNECTOR, NICK/SILVER
Visual Sound, Inc.
XLR 3 Pin Cable Mt(m) Rt. Ang. Neutrik Connector, Nick/Silver
CA-NC3MRC
Description
BTX Technologies, Inc.
Neutrik 3 Pin XLR cable mount (m). Right angle.
Description
BTX Technologies, Inc.
Neutrik 3 Pin XLR cable mount (m). Right angle.
Suppliers
XLR 3 Pin Cable Mt(m) Rt. Ang. Neutrik Connector, Nick/Silver
CA-NC3MRC
BTX Technologies, Inc.
Neutrik 3 Pin XLR cable mount (m). Right angle.
BTX Technologies, Inc.
- Neutrik 3 Pin XLR cable mount (m). Right angle.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-NC3MRC |
|
Product Name
|
XLR 3 Pin Cable Mt(m) Rt. Ang. Neutrik Connector, Nick/Silver |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
2 suppliers