The 1339G2 is a silver-plated copper alloy contact for SBS50, SBS75X applications, designed for 6 AWG wire with a bore diameter of 0.22 inch [5.6 mm]. It features a machined surface finish and is part of the 1339G series, which shares identical physical dimensions: 39.4±1.5 mm length, 7.6 mm width, and 1.55±0.06 inch height. The part is approved for use in SBS50 and SBS75X systems and is supplied in bulk.
Standard AWG 6 16mm² Also found in: /SBS 50/SBS 75G/SBS 75X
| Anderson Power Products | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1339g2 | 1339g2 |
| Product Name | SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk | Contacts |
| Current Rating | 50.0 to 120.0 amps |