CA-35HDNN -- SWITCHCRAFT 3.5MM CABLE MT(M) HEAVY DUTY.
Visual Sound, Inc.
Switchcraft 3.5mm cable mt(m) Heavy duty.
CA-35HDNN
Description
BTX Technologies, Inc.
Switchcraft 3.5mm cable mt(m). One piece tip rod. Heavy duty cable clamp. Max cable O.D. 0.250. Nickel handle, nickel contacts.
Description
BTX Technologies, Inc.
Switchcraft 3.5mm cable mt(m). One piece tip rod. Heavy duty cable clamp. Max cable O.D. 0.250. Nickel handle, nickel contacts.
Suppliers
Switchcraft 3.5mm cable mt(m) Heavy duty.
CA-35HDNN
BTX Technologies, Inc.
Switchcraft 3.5mm cable mt(m). One piece tip rod. Heavy duty cable clamp. Max cable O.D. 0.250. Nickel handle, nickel contacts.
BTX Technologies, Inc.
- Switchcraft 3.5mm cable mt(m). One piece tip rod. Heavy duty cable clamp. Max cable O.D. 0.250. Nickel handle, nickel contacts.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-35HDNN |
|
Product Name
|
Switchcraft 3.5mm cable mt(m) Heavy duty. |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Connector Type
Audio / Video
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details
3 suppliers