Visual Sound, Inc. CA-25 Compact Amplifier CA-25

Description
Audio Enhancement - The CA-25 Compact Amplifier from Audio Enhancement is an all-in-one audio solution for the playback of multimedia resources. This convenient sound system increases intelligibility and equally distrib... The CA-25 Compact Amplifier from Audio Enhancement is an all-in-one audio solution for the playback of multimedia resources. This convenient sound system increases intelligibility and equally distributes sound throughout the classroom. 16 Watts of power (2-8 Watt Amps) 3 Band equalization Powers up to 4 speakers Automatic switching between side panel and rear panel inputs 3 variable gain line inputs: TV/DVD, CD/MP3, Computer 1 Traditional variable gain line output 1 Recording line output - with a mix minus bus for recording to your PC or other recording device 1 Fixed gain line input for the addition of a wireless microphone system Slim design and efficient heat dissipation allows for easy mounting in a variety of applications including: Media carts, behind interactive white boards, inside cabinetry Dimensions: 11.5? H x 5.0625? W x 1? D
Description
Audio Enhancement - The CA-25 Compact Amplifier from Audio Enhancement is an all-in-one audio solution for the playback of multimedia resources. This convenient sound system increases intelligibility and equally distrib... The CA-25 Compact Amplifier from Audio Enhancement is an all-in-one audio solution for the playback of multimedia resources. This convenient sound system increases intelligibility and equally distributes sound throughout the classroom. 16 Watts of power (2-8 Watt Amps) 3 Band equalization Powers up to 4 speakers Automatic switching between side panel and rear panel inputs 3 variable gain line inputs: TV/DVD, CD/MP3, Computer 1 Traditional variable gain line output 1 Recording line output - with a mix minus bus for recording to your PC or other recording device 1 Fixed gain line input for the addition of a wireless microphone system Slim design and efficient heat dissipation allows for easy mounting in a variety of applications including: Media carts, behind interactive white boards, inside cabinetry Dimensions: 11.5? H x 5.0625? W x 1? D

Suppliers

Company
Product
Description
Supplier Links
CA-25 Compact Amplifier - CA-25 - Visual Sound, Inc.
Broomall, PA, USA
CA-25 Compact Amplifier
CA-25
CA-25 Compact Amplifier CA-25
Audio Enhancement - The CA-25 Compact Amplifier from Audio Enhancement is an all-in-one audio solution for the playback of multimedia resources. This convenient sound system increases intelligibility and equally distrib... The CA-25 Compact Amplifier from Audio Enhancement is an all-in-one audio solution for the playback of multimedia resources. This convenient sound system increases intelligibility and equally distributes sound throughout the classroom. 16 Watts of power (2-8 Watt Amps) 3 Band equalization Powers up to 4 speakers Automatic switching between side panel and rear panel inputs 3 variable gain line inputs: TV/DVD, CD/MP3, Computer 1 Traditional variable gain line output 1 Recording line output - with a mix minus bus for recording to your PC or other recording device 1 Fixed gain line input for the addition of a wireless microphone system Slim design and efficient heat dissipation allows for easy mounting in a variety of applications including: Media carts, behind interactive white boards, inside cabinetry Dimensions: 11.5? H x 5.0625? W x 1? D

Audio Enhancement - The CA-25 Compact Amplifier from Audio Enhancement is an all-in-one audio solution for the playback of multimedia resources. This convenient sound system increases intelligibility and equally distrib...

The CA-25 Compact Amplifier from Audio Enhancement is an all-in-one audio solution for the playback of multimedia resources. This convenient sound system increases intelligibility and equally distributes sound throughout the classroom.

  • 16 Watts of power (2-8 Watt Amps)
  • 3 Band equalization
  • Powers up to 4 speakers
  • Automatic switching between side panel and rear panel inputs
  • 3 variable gain line inputs: TV/DVD, CD/MP3, Computer
  • 1 Traditional variable gain line output
  • 1 Recording line output - with a mix minus bus for recording to your PC or other recording device
  • 1 Fixed gain line input for the addition of a wireless microphone system
  • Slim design and efficient heat dissipation allows for easy mounting in a variety of applications including: Media carts, behind interactive white boards, inside cabinetry
  • Dimensions: 11.5? H x 5.0625? W x 1? D
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CA-25
Product Name CA-25 Compact Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
4-Channel Class D Full-Range Amplifier, 150 W x 4 @ 1.5-4 Ω - HD600/4 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0300 MHz
View Details