Visual Sound, Inc. Classroom Audio Amplifier CA-200

Description
Calypso Systems The CA-200 is a high quality 32W amplifier designed for classroom use, when audio is sent through and controlled by the room's video projector. A large number of K-12 classroom installations use the room's projector to control audio source selection and volume. The CA-200 is an ideal choice for this common classroom architecture, providing near pro-quality plug-and-play, fixed output amplification at an extraordinary price. In addition to providing a single balanced or unbalanced audio input and stereo output, the CA-200 has an integrated RJ-45 "Quick Connect" jack to easily accommodate the addition of the Calypso WCM-RF wireless classroom microphone receiver with no additional wiring or power distribution. A second RJ-45 jack on the CA-200 is used to Quick Connect to the Calypso CB-1000 wall mount button panel for amplifier control and/or for IR or Serial pass-through control of projectors and other classroom devices. 32W Amplifier 4 and 8 Ohm Near Pro Audio No Setup Required RJ-45 Quick Connects Serial Pass-through IR Pass-through Compact Format Microphone Ducking
Description
Calypso Systems The CA-200 is a high quality 32W amplifier designed for classroom use, when audio is sent through and controlled by the room's video projector. A large number of K-12 classroom installations use the room's projector to control audio source selection and volume. The CA-200 is an ideal choice for this common classroom architecture, providing near pro-quality plug-and-play, fixed output amplification at an extraordinary price. In addition to providing a single balanced or unbalanced audio input and stereo output, the CA-200 has an integrated RJ-45 "Quick Connect" jack to easily accommodate the addition of the Calypso WCM-RF wireless classroom microphone receiver with no additional wiring or power distribution. A second RJ-45 jack on the CA-200 is used to Quick Connect to the Calypso CB-1000 wall mount button panel for amplifier control and/or for IR or Serial pass-through control of projectors and other classroom devices. 32W Amplifier 4 and 8 Ohm Near Pro Audio No Setup Required RJ-45 Quick Connects Serial Pass-through IR Pass-through Compact Format Microphone Ducking

Suppliers

Company
Product
Description
Supplier Links
Classroom Audio Amplifier - CA-200 - Visual Sound, Inc.
Broomall, PA, USA
Classroom Audio Amplifier
CA-200
Classroom Audio Amplifier CA-200
Calypso Systems The CA-200 is a high quality 32W amplifier designed for classroom use, when audio is sent through and controlled by the room's video projector. A large number of K-12 classroom installations use the room's projector to control audio source selection and volume. The CA-200 is an ideal choice for this common classroom architecture, providing near pro-quality plug-and-play, fixed output amplification at an extraordinary price. In addition to providing a single balanced or unbalanced audio input and stereo output, the CA-200 has an integrated RJ-45 "Quick Connect" jack to easily accommodate the addition of the Calypso WCM-RF wireless classroom microphone receiver with no additional wiring or power distribution. A second RJ-45 jack on the CA-200 is used to Quick Connect to the Calypso CB-1000 wall mount button panel for amplifier control and/or for IR or Serial pass-through control of projectors and other classroom devices. 32W Amplifier 4 and 8 Ohm Near Pro Audio No Setup Required RJ-45 Quick Connects Serial Pass-through IR Pass-through Compact Format Microphone Ducking

Calypso Systems

The CA-200 is a high quality 32W amplifier designed for classroom use, when audio is sent through and controlled by the room's video projector.

A large number of K-12 classroom installations use the room's projector to control audio source selection and volume. The CA-200 is an ideal choice for this common classroom architecture, providing near pro-quality plug-and-play, fixed output amplification at an extraordinary price. In addition to providing a single balanced or unbalanced audio input and stereo output, the CA-200 has an integrated RJ-45 "Quick Connect" jack to easily accommodate the addition of the Calypso WCM-RF wireless classroom microphone receiver with no additional wiring or power distribution. A second RJ-45 jack on the CA-200 is used to Quick Connect to the Calypso CB-1000 wall mount button panel for amplifier control and/or for IR or Serial pass-through control of projectors and other classroom devices.

  • 32W Amplifier
  • 4 and 8 Ohm
  • Near Pro Audio
  • No Setup Required
  • RJ-45 Quick Connects
  • Serial Pass-through
  • IR Pass-through
  • Compact Format
  • Microphone Ducking
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CA-200
Product Name Classroom Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY502 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details