Visual Sound, Inc. 8" Coaxial Loudspeakers, 16 watt (UL Listed) 16W, 8 Ohm C803A

Description
Atlas Sound Model C803A. High-quality, 16-watt Model C803A utilizes a postmounted tweeter which adds strength to the assembly and provides an attractive appearance. This coaxial loudspeaker features a 70 Hz- 15.5 kHz, &plusm;5dB frequency response and a broad, uniform dispersion pattern of 120°. Such provisions allow for highly intelligible sound reproduction and better distribution for high-quality sound systems. The C803A combines a full-size 8" (203mm) dia. low-frequency reproducer and a 3" (76mm) high-frequency reproducer. The two sections are coupled via a built-in crossover network. The woofer has a 10 oz. (260g) ceramic magnet; the tweeter has a 2.35 oz. (67g) ceramic magnet and the unit has a peak sensitivity of 98dB (at 1 watt, 1 meter). Model C803A mounts a wide variety of Atlas Sound baffles and enclosures, with the optimum sealed enclosure size being .36 cu. ft. Ideal for Multi-Purpose Commercial, Industrial, and Institutional Use Industry Standard 8" (203mm) Coaxial, 16-Watt, Loudspeaker Offers Proven Performance with Wide Frequency Response Post-Mounted Tweeter Adds Strength and a More Attractive Appearance
Description
Atlas Sound Model C803A. High-quality, 16-watt Model C803A utilizes a postmounted tweeter which adds strength to the assembly and provides an attractive appearance. This coaxial loudspeaker features a 70 Hz- 15.5 kHz, &plusm;5dB frequency response and a broad, uniform dispersion pattern of 120°. Such provisions allow for highly intelligible sound reproduction and better distribution for high-quality sound systems. The C803A combines a full-size 8" (203mm) dia. low-frequency reproducer and a 3" (76mm) high-frequency reproducer. The two sections are coupled via a built-in crossover network. The woofer has a 10 oz. (260g) ceramic magnet; the tweeter has a 2.35 oz. (67g) ceramic magnet and the unit has a peak sensitivity of 98dB (at 1 watt, 1 meter). Model C803A mounts a wide variety of Atlas Sound baffles and enclosures, with the optimum sealed enclosure size being .36 cu. ft. Ideal for Multi-Purpose Commercial, Industrial, and Institutional Use Industry Standard 8" (203mm) Coaxial, 16-Watt, Loudspeaker Offers Proven Performance with Wide Frequency Response Post-Mounted Tweeter Adds Strength and a More Attractive Appearance

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" Coaxial Loudspeakers, 16 watt (UL Listed) 16W, 8 Ohm
C803A
8" Coaxial Loudspeakers, 16 watt (UL Listed) 16W, 8 Ohm C803A
Atlas Sound Model C803A. High-quality, 16-watt Model C803A utilizes a postmounted tweeter which adds strength to the assembly and provides an attractive appearance. This coaxial loudspeaker features a 70 Hz- 15.5 kHz, &plusm;5dB frequency response and a broad, uniform dispersion pattern of 120°. Such provisions allow for highly intelligible sound reproduction and better distribution for high-quality sound systems. The C803A combines a full-size 8" (203mm) dia. low-frequency reproducer and a 3" (76mm) high-frequency reproducer. The two sections are coupled via a built-in crossover network. The woofer has a 10 oz. (260g) ceramic magnet; the tweeter has a 2.35 oz. (67g) ceramic magnet and the unit has a peak sensitivity of 98dB (at 1 watt, 1 meter). Model C803A mounts a wide variety of Atlas Sound baffles and enclosures, with the optimum sealed enclosure size being .36 cu. ft. Ideal for Multi-Purpose Commercial, Industrial, and Institutional Use Industry Standard 8" (203mm) Coaxial, 16-Watt, Loudspeaker Offers Proven Performance with Wide Frequency Response Post-Mounted Tweeter Adds Strength and a More Attractive Appearance

Atlas Sound

Model C803A. High-quality, 16-watt Model C803A utilizes a postmounted tweeter which adds strength to the assembly and provides an attractive appearance.

This coaxial loudspeaker features a 70 Hz- 15.5 kHz, &plusm;5dB frequency response and a broad, uniform dispersion pattern of 120°. Such provisions allow for highly intelligible sound reproduction and better distribution for high-quality sound systems. The C803A combines a full-size 8" (203mm) dia. low-frequency reproducer and a 3" (76mm) high-frequency reproducer. The two sections are coupled via a built-in crossover network. The woofer has a 10 oz. (260g) ceramic magnet; the tweeter has a 2.35 oz. (67g) ceramic magnet and the unit has a peak sensitivity of 98dB (at 1 watt, 1 meter). Model C803A mounts a wide variety of Atlas Sound baffles and enclosures, with the optimum sealed enclosure size being .36 cu. ft.

  • Ideal for Multi-Purpose Commercial, Industrial, and Institutional Use
  • Industry Standard 8" (203mm) Coaxial, 16-Watt, Loudspeaker
  • Offers Proven Performance with Wide Frequency Response
  • Post-Mounted Tweeter Adds Strength and a More Attractive Appearance
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number C803A
Product Name 8" Coaxial Loudspeakers, 16 watt (UL Listed) 16W, 8 Ohm
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526893 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details