Visual Sound, Inc. Vacuum Tube Condenser Mircophone C800G

Description
Sony Professional Solutions of America Sony developed the C-800G condenser microphone to be the definitive vocal recording device with the ability to provide full dynamic range ... Sony developed the C-800G condenser microphone to be the definitive vocal recording device with the ability to provide full dynamic range, yet reproduce delicate and subtle nuances of sound,even at high levels. Designed for the highest possible sound reproduction quality, this microphone is ideal for critical vocal recording in recording studios and film postproduction houses. Utilizing a vacuum tube selected for optimum sonic quality and an innovative cooling system, the C-800G microphone delivers a warm,natural, rich and powerful but delicate sound with low noise and minimum distortion. The superbly natural sound of the C-800G microphone will meet the most critical expectations of all professionals working in the demanding fields of recording and production. For engineers seeking the ultimate in sound quality, this microphone is the premier choice. Designed for the highest possible sound reproduction quality Suitable for vocal recording in studios and film post production houses High sensitivity of -33dB/Pa Low noise and low distortion due to built-in cooling system Large diaphragm capsule Electronically selectable directivity, either omni- directional or cardioid
Description
Sony Professional Solutions of America Sony developed the C-800G condenser microphone to be the definitive vocal recording device with the ability to provide full dynamic range ... Sony developed the C-800G condenser microphone to be the definitive vocal recording device with the ability to provide full dynamic range, yet reproduce delicate and subtle nuances of sound,even at high levels. Designed for the highest possible sound reproduction quality, this microphone is ideal for critical vocal recording in recording studios and film postproduction houses. Utilizing a vacuum tube selected for optimum sonic quality and an innovative cooling system, the C-800G microphone delivers a warm,natural, rich and powerful but delicate sound with low noise and minimum distortion. The superbly natural sound of the C-800G microphone will meet the most critical expectations of all professionals working in the demanding fields of recording and production. For engineers seeking the ultimate in sound quality, this microphone is the premier choice. Designed for the highest possible sound reproduction quality Suitable for vocal recording in studios and film post production houses High sensitivity of -33dB/Pa Low noise and low distortion due to built-in cooling system Large diaphragm capsule Electronically selectable directivity, either omni- directional or cardioid

Suppliers

Company
Product
Description
Supplier Links
Vacuum Tube Condenser Mircophone - C800G - Visual Sound, Inc.
Broomall, PA, USA
Vacuum Tube Condenser Mircophone
C800G
Vacuum Tube Condenser Mircophone C800G
Sony Professional Solutions of America Sony developed the C-800G condenser microphone to be the definitive vocal recording device with the ability to provide full dynamic range ... Sony developed the C-800G condenser microphone to be the definitive vocal recording device with the ability to provide full dynamic range, yet reproduce delicate and subtle nuances of sound,even at high levels. Designed for the highest possible sound reproduction quality, this microphone is ideal for critical vocal recording in recording studios and film postproduction houses. Utilizing a vacuum tube selected for optimum sonic quality and an innovative cooling system, the C-800G microphone delivers a warm,natural, rich and powerful but delicate sound with low noise and minimum distortion. The superbly natural sound of the C-800G microphone will meet the most critical expectations of all professionals working in the demanding fields of recording and production. For engineers seeking the ultimate in sound quality, this microphone is the premier choice. Designed for the highest possible sound reproduction quality Suitable for vocal recording in studios and film post production houses High sensitivity of -33dB/Pa Low noise and low distortion due to built-in cooling system Large diaphragm capsule Electronically selectable directivity, either omni- directional or cardioid

Sony Professional Solutions of America

Sony developed the C-800G condenser microphone to be the definitive vocal recording device with the ability to provide full dynamic range ...

Sony developed the C-800G condenser microphone to be the definitive vocal recording device with the ability to provide full dynamic range, yet reproduce delicate and subtle nuances of sound,even at high levels. Designed for the highest possible sound reproduction quality, this microphone is ideal for critical vocal recording in recording studios and film postproduction houses. Utilizing a vacuum tube selected for optimum sonic quality and an innovative cooling system, the C-800G microphone delivers a warm,natural, rich and powerful but delicate sound with low noise and minimum distortion.
The superbly natural sound of the C-800G microphone will meet the most critical expectations of all professionals working in the demanding fields of recording and production. For engineers seeking the ultimate in sound quality, this microphone is the premier choice.

  • Designed for the highest possible sound reproduction quality
  • Suitable for vocal recording in studios and film post production houses
  • High sensitivity of -33dB/Pa
  • Low noise and low distortion due to built-in cooling system
  • Large diaphragm capsule
  • Electronically selectable directivity, either omni- directional or cardioid
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C800G
Product Name Vacuum Tube Condenser Mircophone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details