Visual Sound, Inc. Ceiling Mounted, Two-Way Vented Enclosure, 90 Degree Dispersion C8.1T

Description
Martin Audio Limited The C8.1T has been specifically designed for higher ceilings where its high SPL capability and controlled 90 degree dispersion enable it to provide excellent intelligibility in more reverberant rooms. It features an 8 inch (200mm) unit with a carbon fibre loaded, polypropylene cone and a 1 inch (25mm) horn-loaded dome tweeter mounted side-by-side for optimum dispersion and smooth response off-axis. The enclosure is ported to extend the low frequency performance and the 5-point mounting system ensures that installation is fast and secure. Input and link terminals make paralleling units a simple operation and a steel cover plate protects the input connector against fire. Two-way high performance flush mounting ceiling speaker 8 inch (200mm) UL94V-0 carbon fibre loaded polypropylene cone bass Wide dispersion - 90 degree conical up to 7kHz High & low impedance operation - transformer included 110dB max SPL @ 1 metre (16 ohm) 125 watt power handling (60W through transformer) Polyswitch and thermal fuse protected Steel backcan Application includes: Fixed installs in ceilings & walls, Bars and restaurants
Description
Martin Audio Limited The C8.1T has been specifically designed for higher ceilings where its high SPL capability and controlled 90 degree dispersion enable it to provide excellent intelligibility in more reverberant rooms. It features an 8 inch (200mm) unit with a carbon fibre loaded, polypropylene cone and a 1 inch (25mm) horn-loaded dome tweeter mounted side-by-side for optimum dispersion and smooth response off-axis. The enclosure is ported to extend the low frequency performance and the 5-point mounting system ensures that installation is fast and secure. Input and link terminals make paralleling units a simple operation and a steel cover plate protects the input connector against fire. Two-way high performance flush mounting ceiling speaker 8 inch (200mm) UL94V-0 carbon fibre loaded polypropylene cone bass Wide dispersion - 90 degree conical up to 7kHz High & low impedance operation - transformer included 110dB max SPL @ 1 metre (16 ohm) 125 watt power handling (60W through transformer) Polyswitch and thermal fuse protected Steel backcan Application includes: Fixed installs in ceilings & walls, Bars and restaurants

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mounted, Two-Way Vented Enclosure, 90 Degree Dispersion - C8.1T - Visual Sound, Inc.
Broomall, PA, USA
Ceiling Mounted, Two-Way Vented Enclosure, 90 Degree Dispersion
C8.1T
Ceiling Mounted, Two-Way Vented Enclosure, 90 Degree Dispersion C8.1T
Martin Audio Limited The C8.1T has been specifically designed for higher ceilings where its high SPL capability and controlled 90 degree dispersion enable it to provide excellent intelligibility in more reverberant rooms. It features an 8 inch (200mm) unit with a carbon fibre loaded, polypropylene cone and a 1 inch (25mm) horn-loaded dome tweeter mounted side-by-side for optimum dispersion and smooth response off-axis. The enclosure is ported to extend the low frequency performance and the 5-point mounting system ensures that installation is fast and secure. Input and link terminals make paralleling units a simple operation and a steel cover plate protects the input connector against fire. Two-way high performance flush mounting ceiling speaker 8 inch (200mm) UL94V-0 carbon fibre loaded polypropylene cone bass Wide dispersion - 90 degree conical up to 7kHz High & low impedance operation - transformer included 110dB max SPL @ 1 metre (16 ohm) 125 watt power handling (60W through transformer) Polyswitch and thermal fuse protected Steel backcan Application includes: Fixed installs in ceilings & walls, Bars and restaurants

Martin Audio Limited

The C8.1T has been specifically designed for higher ceilings where its high SPL capability and controlled 90 degree dispersion enable it to provide excellent intelligibility in more reverberant rooms. It features an 8 inch (200mm) unit with a carbon fibre loaded, polypropylene cone and a 1 inch (25mm) horn-loaded dome tweeter mounted side-by-side for optimum dispersion and smooth response off-axis. The enclosure is ported to extend the low frequency performance and the 5-point mounting system ensures that installation is fast and secure. Input and link terminals make paralleling units a simple operation and a steel cover plate protects the input connector against fire.

  • Two-way high performance flush mounting ceiling speaker
  • 8 inch (200mm) UL94V-0 carbon fibre loaded polypropylene cone bass
  • Wide dispersion - 90 degree conical up to 7kHz
  • High & low impedance operation - transformer included
  • 110dB max SPL @ 1 metre (16 ohm)
  • 125 watt power handling (60W through transformer)
  • Polyswitch and thermal fuse protected
  • Steel backcan
  • Application includes: Fixed installs in ceilings & walls, Bars and restaurants
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number C8.1T
Product Name Ceiling Mounted, Two-Way Vented Enclosure, 90 Degree Dispersion
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 4318692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.07 inch (78 mm)
View Details
V-Mini Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details