Visual Sound, Inc. 8" 5oz Dual Cone Loudspeakers 70.7V-5W xfmr C5AT70

Description
Atlas Sound Model C5AT70 is a reliable, economically priced 15-watt loudspeaker with a pre-mounted 70.7V 5W transformer that offers many features found in speakers costing considerably more. t includes a curvelinear, treated-paper cone for lower harmonic distortion. It is also equipped with a full 1" diameter copper voice coil with a black-anodized aluminum former for better power dissipation. Model C5A operates within a frequency response range of 50Hz -18 kHz with a sensitivity of 96dB and a dispersion angle of 105°. It mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements. Ideal for Multi-Purpose Commercial, Industrial and Institutional Use Industry Standard Value Loudspeaker with Proven Performance Mounts a Wide Selection of Atlas Sound Baffles With Factory-Installed LT-70 Line-Matching Transformer
Description
Atlas Sound Model C5AT70 is a reliable, economically priced 15-watt loudspeaker with a pre-mounted 70.7V 5W transformer that offers many features found in speakers costing considerably more. t includes a curvelinear, treated-paper cone for lower harmonic distortion. It is also equipped with a full 1" diameter copper voice coil with a black-anodized aluminum former for better power dissipation. Model C5A operates within a frequency response range of 50Hz -18 kHz with a sensitivity of 96dB and a dispersion angle of 105°. It mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements. Ideal for Multi-Purpose Commercial, Industrial and Institutional Use Industry Standard Value Loudspeaker with Proven Performance Mounts a Wide Selection of Atlas Sound Baffles With Factory-Installed LT-70 Line-Matching Transformer

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
8" 5oz Dual Cone Loudspeakers 70.7V-5W xfmr
C5AT70
8" 5oz Dual Cone Loudspeakers 70.7V-5W xfmr C5AT70
Atlas Sound Model C5AT70 is a reliable, economically priced 15-watt loudspeaker with a pre-mounted 70.7V 5W transformer that offers many features found in speakers costing considerably more. t includes a curvelinear, treated-paper cone for lower harmonic distortion. It is also equipped with a full 1" diameter copper voice coil with a black-anodized aluminum former for better power dissipation. Model C5A operates within a frequency response range of 50Hz -18 kHz with a sensitivity of 96dB and a dispersion angle of 105°. It mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements. Ideal for Multi-Purpose Commercial, Industrial and Institutional Use Industry Standard Value Loudspeaker with Proven Performance Mounts a Wide Selection of Atlas Sound Baffles With Factory-Installed LT-70 Line-Matching Transformer

Atlas Sound

Model C5AT70 is a reliable, economically priced 15-watt loudspeaker with a pre-mounted 70.7V 5W transformer that offers many features found in speakers costing considerably more.

t includes a curvelinear, treated-paper cone for lower harmonic distortion. It is also equipped with a full 1" diameter copper voice coil with a black-anodized aluminum former for better power dissipation. Model C5A operates within a frequency response range of 50Hz -18 kHz with a sensitivity of 96dB and a dispersion angle of 105°. It mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements.

  • Ideal for Multi-Purpose Commercial, Industrial and Institutional Use
  • Industry Standard Value Loudspeaker with Proven Performance
  • Mounts a Wide Selection of Atlas Sound Baffles
  • With Factory-Installed LT-70 Line-Matching Transformer
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number C5AT70
Product Name 8" 5oz Dual Cone Loudspeakers 70.7V-5W xfmr
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 68 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details