Visual Sound, Inc. 8" 5oz Dual Cone Loudspeakers 25V-5W xfmr C5AT25

Description
Atlas Sound Model C5AT25 is a reliable, economically priced 15-watt loudspeaker with a pre-mounted 25V 5W transformer that offers many features found in speakers costing considerably more. It includes a curvelinear, treated-paper cone for lower harmonic distortion. It is also equipped with a full 1" diameter copper voice coil with a black-anodized aluminum former for better power dissipation. Model C5A operates within a frequency response range of 50Hz -18 kHz with a sensitivity of 96dB and a dispersion angle of 105°. It mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements. Ideal for Multi-Purpose Commercial, Industrial and Institutional Use Industry Standard Value Loudspeaker with Proven Performance Mounts a Wide Selection of Atlas Sound Baffles With Factory-Installed LT-25 Line-Matching Transformer
Description
Atlas Sound Model C5AT25 is a reliable, economically priced 15-watt loudspeaker with a pre-mounted 25V 5W transformer that offers many features found in speakers costing considerably more. It includes a curvelinear, treated-paper cone for lower harmonic distortion. It is also equipped with a full 1" diameter copper voice coil with a black-anodized aluminum former for better power dissipation. Model C5A operates within a frequency response range of 50Hz -18 kHz with a sensitivity of 96dB and a dispersion angle of 105°. It mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements. Ideal for Multi-Purpose Commercial, Industrial and Institutional Use Industry Standard Value Loudspeaker with Proven Performance Mounts a Wide Selection of Atlas Sound Baffles With Factory-Installed LT-25 Line-Matching Transformer

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" 5oz Dual Cone Loudspeakers 25V-5W xfmr
C5AT25
8" 5oz Dual Cone Loudspeakers 25V-5W xfmr C5AT25
Atlas Sound Model C5AT25 is a reliable, economically priced 15-watt loudspeaker with a pre-mounted 25V 5W transformer that offers many features found in speakers costing considerably more. It includes a curvelinear, treated-paper cone for lower harmonic distortion. It is also equipped with a full 1" diameter copper voice coil with a black-anodized aluminum former for better power dissipation. Model C5A operates within a frequency response range of 50Hz -18 kHz with a sensitivity of 96dB and a dispersion angle of 105°. It mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements. Ideal for Multi-Purpose Commercial, Industrial and Institutional Use Industry Standard Value Loudspeaker with Proven Performance Mounts a Wide Selection of Atlas Sound Baffles With Factory-Installed LT-25 Line-Matching Transformer

Atlas Sound

Model C5AT25 is a reliable, economically priced 15-watt loudspeaker with a pre-mounted 25V 5W transformer that offers many features found in speakers costing considerably more.

It includes a curvelinear, treated-paper cone for lower harmonic distortion. It is also equipped with a full 1" diameter copper voice coil with a black-anodized aluminum former for better power dissipation. Model C5A operates within a frequency response range of 50Hz -18 kHz with a sensitivity of 96dB and a dispersion angle of 105°. It mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements.

  • Ideal for Multi-Purpose Commercial, Industrial and Institutional Use
  • Industry Standard Value Loudspeaker with Proven Performance
  • Mounts a Wide Selection of Atlas Sound Baffles
  • With Factory-Installed LT-25 Line-Matching Transformer
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number C5AT25
Product Name 8" 5oz Dual Cone Loudspeakers 25V-5W xfmr
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797443 - RS Components, Ltd.
Specs
Size 1.06 inch (27 mm)
View Details
Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1100-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers