Visual Sound, Inc. Ceiling Mounted, Two-Way Vented Enclosure, 180 Degree Dispersion C4.8T

Description
Martin Audio Limited The C4.8T is an extremely compact, two-way flush mount loudspeaker designed to deliver high performance and high intelligibility in a wide range of applications. The unit consists of a 4 inch (100mm) bass driver with a UL rated, carbon fibre loaded polypropylene cone and a 0.8 inch (19mm) dome tweeter mounted side by side on the baffle. This configuration easily outperforms coaxial stalk-mounted tweeter or single driver arrangements in terms of wide dispersion and smooth off-axis frequency response. The exceptionally wide dispersion of the C4.8T makes it particularly suitable for installation in low ceilings where significantly fewer units will be required to cover a particular area. Two-way high performance flush mounting ceiling speaker 4 inch (100mm) UL94V-0 carbon fibre loaded polypropylene cone bass driver Very wide dispersion - 180 degree up to 10kHz High & low impedance operation - transformer included Fireproofed rising clamp plug and socket for easy pre-wiring 100dB continuous max SPL @ 1 metre Steel backcan Tile rails and C bracket included Application includes: Fixed installations in ceiling and walls, Low ceiling environments
Description
Martin Audio Limited The C4.8T is an extremely compact, two-way flush mount loudspeaker designed to deliver high performance and high intelligibility in a wide range of applications. The unit consists of a 4 inch (100mm) bass driver with a UL rated, carbon fibre loaded polypropylene cone and a 0.8 inch (19mm) dome tweeter mounted side by side on the baffle. This configuration easily outperforms coaxial stalk-mounted tweeter or single driver arrangements in terms of wide dispersion and smooth off-axis frequency response. The exceptionally wide dispersion of the C4.8T makes it particularly suitable for installation in low ceilings where significantly fewer units will be required to cover a particular area. Two-way high performance flush mounting ceiling speaker 4 inch (100mm) UL94V-0 carbon fibre loaded polypropylene cone bass driver Very wide dispersion - 180 degree up to 10kHz High & low impedance operation - transformer included Fireproofed rising clamp plug and socket for easy pre-wiring 100dB continuous max SPL @ 1 metre Steel backcan Tile rails and C bracket included Application includes: Fixed installations in ceiling and walls, Low ceiling environments

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mounted, Two-Way Vented Enclosure, 180 Degree Dispersion - C4.8T - Visual Sound, Inc.
Broomall, PA, USA
Ceiling Mounted, Two-Way Vented Enclosure, 180 Degree Dispersion
C4.8T
Ceiling Mounted, Two-Way Vented Enclosure, 180 Degree Dispersion C4.8T
Martin Audio Limited The C4.8T is an extremely compact, two-way flush mount loudspeaker designed to deliver high performance and high intelligibility in a wide range of applications. The unit consists of a 4 inch (100mm) bass driver with a UL rated, carbon fibre loaded polypropylene cone and a 0.8 inch (19mm) dome tweeter mounted side by side on the baffle. This configuration easily outperforms coaxial stalk-mounted tweeter or single driver arrangements in terms of wide dispersion and smooth off-axis frequency response. The exceptionally wide dispersion of the C4.8T makes it particularly suitable for installation in low ceilings where significantly fewer units will be required to cover a particular area. Two-way high performance flush mounting ceiling speaker 4 inch (100mm) UL94V-0 carbon fibre loaded polypropylene cone bass driver Very wide dispersion - 180 degree up to 10kHz High & low impedance operation - transformer included Fireproofed rising clamp plug and socket for easy pre-wiring 100dB continuous max SPL @ 1 metre Steel backcan Tile rails and C bracket included Application includes: Fixed installations in ceiling and walls, Low ceiling environments

Martin Audio Limited

The C4.8T is an extremely compact, two-way flush mount loudspeaker designed to deliver high performance and high intelligibility in a wide range of applications. The unit consists of a 4 inch (100mm) bass driver with a UL rated, carbon fibre loaded polypropylene cone and a 0.8 inch (19mm) dome tweeter mounted side by side on the baffle. This configuration easily outperforms coaxial stalk-mounted tweeter or single driver arrangements in terms of wide dispersion and smooth off-axis frequency response. The exceptionally wide dispersion of the C4.8T makes it particularly suitable for installation in low ceilings where significantly fewer units will be required to cover a particular area.

  • Two-way high performance flush mounting ceiling speaker
  • 4 inch (100mm) UL94V-0 carbon fibre loaded polypropylene cone bass driver
  • Very wide dispersion - 180 degree up to 10kHz
  • High & low impedance operation - transformer included
  • Fireproofed rising clamp plug and socket for easy pre-wiring
  • 100dB continuous max SPL @ 1 metre
  • Steel backcan
  • Tile rails and C bracket included
  • Application includes: Fixed installations in ceiling and walls, Low ceiling environments
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number C4.8T
Product Name Ceiling Mounted, Two-Way Vented Enclosure, 180 Degree Dispersion
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1710872 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details