Visual Sound, Inc. 8" 10oz Dual Cone Loudspeakers 25/70.7V-4W C10AT72

Description
Atlas Sound Model C10AT72 is a dual cone, 25-watt 8" (205mm) loudspeaker with a 10 oz. (260g) ceramic magnet, and a pre-mounted 25/70.7V 4W transformer. It includes a curvilinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Model C10A operates within a frequency response range of 45 Hz to 19 kHz with a sensitivity of 97dB and a dispersion angle of 105°. It mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements. Acoustically Proven, General Purpose 25-Watt Loudspeaker Ideal for Multi-Purpose Commercial, Industrial and Institutional Use Includes LT-72 Factory-Installed Line-Matching Transformer Mounts a Wide Selection of Atlas Sound Baffles
Description
Atlas Sound Model C10AT72 is a dual cone, 25-watt 8" (205mm) loudspeaker with a 10 oz. (260g) ceramic magnet, and a pre-mounted 25/70.7V 4W transformer. It includes a curvilinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Model C10A operates within a frequency response range of 45 Hz to 19 kHz with a sensitivity of 97dB and a dispersion angle of 105°. It mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements. Acoustically Proven, General Purpose 25-Watt Loudspeaker Ideal for Multi-Purpose Commercial, Industrial and Institutional Use Includes LT-72 Factory-Installed Line-Matching Transformer Mounts a Wide Selection of Atlas Sound Baffles

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" 10oz Dual Cone Loudspeakers 25/70.7V-4W
C10AT72
8" 10oz Dual Cone Loudspeakers 25/70.7V-4W C10AT72
Atlas Sound Model C10AT72 is a dual cone, 25-watt 8" (205mm) loudspeaker with a 10 oz. (260g) ceramic magnet, and a pre-mounted 25/70.7V 4W transformer. It includes a curvilinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Model C10A operates within a frequency response range of 45 Hz to 19 kHz with a sensitivity of 97dB and a dispersion angle of 105°. It mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements. Acoustically Proven, General Purpose 25-Watt Loudspeaker Ideal for Multi-Purpose Commercial, Industrial and Institutional Use Includes LT-72 Factory-Installed Line-Matching Transformer Mounts a Wide Selection of Atlas Sound Baffles

Atlas Sound

Model C10AT72 is a dual cone, 25-watt 8" (205mm) loudspeaker with a 10 oz. (260g) ceramic magnet, and a pre-mounted 25/70.7V 4W transformer.

It includes a curvilinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Model C10A operates within a frequency response range of 45 Hz to 19 kHz with a sensitivity of 97dB and a dispersion angle of 105°. It mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements.

  • Acoustically Proven, General Purpose 25-Watt Loudspeaker
  • Ideal for Multi-Purpose Commercial, Industrial and Institutional Use
  • Includes LT-72 Factory-Installed Line-Matching Transformer
  • Mounts a Wide Selection of Atlas Sound Baffles
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number C10AT72
Product Name 8" 10oz Dual Cone Loudspeakers 25/70.7V-4W
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526794 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details