Knowles Electronics, LLC. Speakers CI-28267-000

Description
174 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Side Rectangular
Request a Quote Datasheet
Description
174 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Side Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1250-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1250-ND
Speakers 423-1250-ND
174 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Side Rectangular

174 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Side Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
CI-28267-000
Speakers & Transducers CI-28267-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1250-ND CI-28267-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 30 watts
Size 17.00 inch (432 mm)
View Details
Miniature Speakers - 7243119 - RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Speakers - 423-1178-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 400 Hz
Weight 0.51 g (0.02 oz)
View Details