Visual Sound, Inc. 8" 10oz Dual Cone Loudspeakers 70.7V-5W xfmr C10AT70

Description
Atlas Sound Model C10AT70 is a dual cone, 25-watt 8" (205mm) loudspeaker with a 10 oz. (260g) ceramic magnet, and a pre-mounted 70V 5W transformer. It includes a curvilinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Model C10A operates within a frequency response range of 45 Hz to 19 kHz with a sensitivity of 97dB and a dispersion angle of 105°. It mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements. To ensure reliability and performance integrity, 100% of all C10A loudspeakers are TEF-tested at the factory. Acoustically Proven, General Purpose 25-Watt Loudspeaker Ideal for Multi-Purpose Commercial, Industrial and Institutional Use Includes LT-70 Factory-Installed Line-Matching Transformer Mounts a Wide Selection of Atlas Sound Baffles Offers U.S.- Made Quality at a Realistic Price
Description
Atlas Sound Model C10AT70 is a dual cone, 25-watt 8" (205mm) loudspeaker with a 10 oz. (260g) ceramic magnet, and a pre-mounted 70V 5W transformer. It includes a curvilinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Model C10A operates within a frequency response range of 45 Hz to 19 kHz with a sensitivity of 97dB and a dispersion angle of 105°. It mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements. To ensure reliability and performance integrity, 100% of all C10A loudspeakers are TEF-tested at the factory. Acoustically Proven, General Purpose 25-Watt Loudspeaker Ideal for Multi-Purpose Commercial, Industrial and Institutional Use Includes LT-70 Factory-Installed Line-Matching Transformer Mounts a Wide Selection of Atlas Sound Baffles Offers U.S.- Made Quality at a Realistic Price

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
8" 10oz Dual Cone Loudspeakers 70.7V-5W xfmr
C10AT70
8" 10oz Dual Cone Loudspeakers 70.7V-5W xfmr C10AT70
Atlas Sound Model C10AT70 is a dual cone, 25-watt 8" (205mm) loudspeaker with a 10 oz. (260g) ceramic magnet, and a pre-mounted 70V 5W transformer. It includes a curvilinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Model C10A operates within a frequency response range of 45 Hz to 19 kHz with a sensitivity of 97dB and a dispersion angle of 105°. It mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements. To ensure reliability and performance integrity, 100% of all C10A loudspeakers are TEF-tested at the factory. Acoustically Proven, General Purpose 25-Watt Loudspeaker Ideal for Multi-Purpose Commercial, Industrial and Institutional Use Includes LT-70 Factory-Installed Line-Matching Transformer Mounts a Wide Selection of Atlas Sound Baffles Offers U.S.- Made Quality at a Realistic Price

Atlas Sound

Model C10AT70 is a dual cone, 25-watt 8" (205mm) loudspeaker with a 10 oz. (260g) ceramic magnet, and a pre-mounted 70V 5W transformer.

It includes a curvilinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Model C10A operates within a frequency response range of 45 Hz to 19 kHz with a sensitivity of 97dB and a dispersion angle of 105°. It mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements. To ensure reliability and performance integrity, 100% of all C10A loudspeakers are TEF-tested at the factory.

  • Acoustically Proven, General Purpose 25-Watt Loudspeaker
  • Ideal for Multi-Purpose Commercial, Industrial and Institutional Use
  • Includes LT-70 Factory-Installed Line-Matching Transformer
  • Mounts a Wide Selection of Atlas Sound Baffles
  • Offers U.S.- Made Quality at a Realistic Price
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number C10AT70
Product Name 8" 10oz Dual Cone Loudspeakers 70.7V-5W xfmr
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speaker Drivers - 1976433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 3.98 inch (101 mm)
View Details
Speaker - FBF50-4P - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 86 dB
Nominal Power 0.5000 watts
Maximum Power 0.5000 watts
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details