Visual Sound, Inc. Shotgun Microphone C 747

Description
AKG Acoustics, U.S. Shotgun microphone The C 747 is a tiny shotgun microphone designed for exacting orchestral, choir, podium, and boardroom applications. Flat, extended frequency response makes it suitable for high quality live music recording, while the frequency-independen t pattern provides consistent off-axis rejection to control ambient noise and feedback in acoustically difficult environments. A switchable LF rolloff filter suppresses mechanical noise. The low-impedance transformerless preamp operates on 9 to 52 V phantom power. Standard accessories include a shock mount/adapter, mini gooseneck, stand adapter, mounting clamp, thread link, and windscreen. Slim profile for unobtrusive podium mounting Extended low and high frequency response Hypercardioid pattern for excellent off-axis rejection High sensitivity (8.5 mV/Pa) High acoustic level capability (133 dB-SPL for 1.0 % THD)
Description
AKG Acoustics, U.S. Shotgun microphone The C 747 is a tiny shotgun microphone designed for exacting orchestral, choir, podium, and boardroom applications. Flat, extended frequency response makes it suitable for high quality live music recording, while the frequency-independen t pattern provides consistent off-axis rejection to control ambient noise and feedback in acoustically difficult environments. A switchable LF rolloff filter suppresses mechanical noise. The low-impedance transformerless preamp operates on 9 to 52 V phantom power. Standard accessories include a shock mount/adapter, mini gooseneck, stand adapter, mounting clamp, thread link, and windscreen. Slim profile for unobtrusive podium mounting Extended low and high frequency response Hypercardioid pattern for excellent off-axis rejection High sensitivity (8.5 mV/Pa) High acoustic level capability (133 dB-SPL for 1.0 % THD)

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Shotgun Microphone
C 747
Shotgun Microphone C 747
AKG Acoustics, U.S. Shotgun microphone The C 747 is a tiny shotgun microphone designed for exacting orchestral, choir, podium, and boardroom applications. Flat, extended frequency response makes it suitable for high quality live music recording, while the frequency-independen t pattern provides consistent off-axis rejection to control ambient noise and feedback in acoustically difficult environments. A switchable LF rolloff filter suppresses mechanical noise. The low-impedance transformerless preamp operates on 9 to 52 V phantom power. Standard accessories include a shock mount/adapter, mini gooseneck, stand adapter, mounting clamp, thread link, and windscreen. Slim profile for unobtrusive podium mounting Extended low and high frequency response Hypercardioid pattern for excellent off-axis rejection High sensitivity (8.5 mV/Pa) High acoustic level capability (133 dB-SPL for 1.0 % THD)

AKG Acoustics, U.S.

Shotgun microphone

The C 747 is a tiny shotgun microphone designed for exacting orchestral, choir, podium, and boardroom applications. Flat, extended frequency response makes it suitable for high quality live music recording, while the frequency-independent pattern provides consistent off-axis rejection to control ambient noise and feedback in acoustically difficult environments. A switchable LF rolloff filter suppresses mechanical noise. The low-impedance transformerless preamp operates on 9 to 52 V phantom power. Standard accessories include a shock mount/adapter, mini gooseneck, stand adapter, mounting clamp, thread link, and windscreen.

  • Slim profile for unobtrusive podium mounting
  • Extended low and high frequency response
  • Hypercardioid pattern for excellent off-axis rejection
  • High sensitivity (8.5 mV/Pa)
  • High acoustic level capability (133 dB-SPL for 1.0 % THD)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C 747
Product Name Shotgun Microphone
Directivity Directional; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details