Visual Sound, Inc. High Quality Condenser performance Microphone C 5900M

Description
AKG Acoustics, U.S. High quality condenser performance microphone The C 5900M combines the sound of AKG studio microphones and the rugged body design of the EMOTION/TRIPOWER Series. A switchable bass cut filter minimizes stage rumble and an output level selector lets you boost the microphone's output level to drive less sensitive" inputs. The C 5900M supercardioid condenser mic provides a superb high end, high resolution, and excellent transient response for a fabulous sound. The package includes the microphone, a stand adapter and a hard shell road case. C 5900 WL 1: C 5900 microphone element with threaded connection for use with AKG wireless systems. "
Description
AKG Acoustics, U.S. High quality condenser performance microphone The C 5900M combines the sound of AKG studio microphones and the rugged body design of the EMOTION/TRIPOWER Series. A switchable bass cut filter minimizes stage rumble and an output level selector lets you boost the microphone's output level to drive less sensitive" inputs. The C 5900M supercardioid condenser mic provides a superb high end, high resolution, and excellent transient response for a fabulous sound. The package includes the microphone, a stand adapter and a hard shell road case. C 5900 WL 1: C 5900 microphone element with threaded connection for use with AKG wireless systems. "

Suppliers

Company
Product
Description
Supplier Links
High Quality Condenser performance Microphone - C 5900M - Visual Sound, Inc.
Broomall, PA, USA
High Quality Condenser performance Microphone
C 5900M
High Quality Condenser performance Microphone C 5900M
AKG Acoustics, U.S. High quality condenser performance microphone The C 5900M combines the sound of AKG studio microphones and the rugged body design of the EMOTION/TRIPOWER Series. A switchable bass cut filter minimizes stage rumble and an output level selector lets you boost the microphone's output level to drive less sensitive" inputs. The C 5900M supercardioid condenser mic provides a superb high end, high resolution, and excellent transient response for a fabulous sound. The package includes the microphone, a stand adapter and a hard shell road case. C 5900 WL 1: C 5900 microphone element with threaded connection for use with AKG wireless systems. "

AKG Acoustics, U.S.

High quality condenser performance microphone

The C 5900M combines the sound of AKG studio microphones and the rugged body design of the EMOTION/TRIPOWER Series. A switchable bass cut filter minimizes stage rumble and an output level selector lets you boost the microphone's output level to drive less sensitive" inputs.
The C 5900M supercardioid condenser mic provides a superb high end, high resolution, and excellent transient response for a fabulous sound.
The package includes the microphone, a stand adapter and a hard shell road case.
C 5900 WL 1: C 5900 microphone element with threaded connection for use with AKG wireless systems.
"

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C 5900M
Product Name High Quality Condenser performance Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details