Visual Sound, Inc. Head-worn Condenser Microphone for external phantom powering C 520

Description
AKG Acoustics, U.S. Head-worn condenser microphone for external phantom powering Head-worn condenser microphone with maximum dynamic range for perfect vocal sound. Its cardioid polar pattern effectively rejects unwanted ambient noise. An ideal choice for frontmen, singing keyboardists, drummers, guitarists, and dancers. The microphone arm mounts either on the left or right side of the headband as desired. The C 520 provides the perfect solution for any performer needing a handsfree microphone. A transducer shock mount reduces handling noise to a minimum. The moisture shield prevents perspiration from penetrating into the transducer element, ensuring a high degree of humidity protection for the microphone. Versions: C 520 for external phantom powering C 520 L for use with the B 29 L battery power supply, AKG WMS Series bodypack transmitters, or the MPA V L adapter for external phantom powering. Head-worn cardioid condenser microphone for professional singers with continually-adjustab le, behind-the-neck headband The microphone can be positioned on the right or the left side of the singer's mouth for custom fit for each user The microphone boom arm's length is continually adjustable for custom fit for each user Cardioid pickup pattern effectively rejects unwanted ambient noise and minimizes feedback The microphone's boom arm features a rugged external shock mount to effectively suppress any mechanical noise and vibration A built-in moisture shield prevents perspiration from penetrating into the transducer Terminated in 3-pin XLR-type connector for external phantom powering. Also available terminated in TA3F mini-XLR for use with AKG wireless systems (C 520L)
Description
AKG Acoustics, U.S. Head-worn condenser microphone for external phantom powering Head-worn condenser microphone with maximum dynamic range for perfect vocal sound. Its cardioid polar pattern effectively rejects unwanted ambient noise. An ideal choice for frontmen, singing keyboardists, drummers, guitarists, and dancers. The microphone arm mounts either on the left or right side of the headband as desired. The C 520 provides the perfect solution for any performer needing a handsfree microphone. A transducer shock mount reduces handling noise to a minimum. The moisture shield prevents perspiration from penetrating into the transducer element, ensuring a high degree of humidity protection for the microphone. Versions: C 520 for external phantom powering C 520 L for use with the B 29 L battery power supply, AKG WMS Series bodypack transmitters, or the MPA V L adapter for external phantom powering. Head-worn cardioid condenser microphone for professional singers with continually-adjustab le, behind-the-neck headband The microphone can be positioned on the right or the left side of the singer's mouth for custom fit for each user The microphone boom arm's length is continually adjustable for custom fit for each user Cardioid pickup pattern effectively rejects unwanted ambient noise and minimizes feedback The microphone's boom arm features a rugged external shock mount to effectively suppress any mechanical noise and vibration A built-in moisture shield prevents perspiration from penetrating into the transducer Terminated in 3-pin XLR-type connector for external phantom powering. Also available terminated in TA3F mini-XLR for use with AKG wireless systems (C 520L)

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Head-worn Condenser Microphone for external phantom powering
C 520
Head-worn Condenser Microphone for external phantom powering C 520
AKG Acoustics, U.S. Head-worn condenser microphone for external phantom powering Head-worn condenser microphone with maximum dynamic range for perfect vocal sound. Its cardioid polar pattern effectively rejects unwanted ambient noise. An ideal choice for frontmen, singing keyboardists, drummers, guitarists, and dancers. The microphone arm mounts either on the left or right side of the headband as desired. The C 520 provides the perfect solution for any performer needing a handsfree microphone. A transducer shock mount reduces handling noise to a minimum. The moisture shield prevents perspiration from penetrating into the transducer element, ensuring a high degree of humidity protection for the microphone. Versions: C 520 for external phantom powering C 520 L for use with the B 29 L battery power supply, AKG WMS Series bodypack transmitters, or the MPA V L adapter for external phantom powering. Head-worn cardioid condenser microphone for professional singers with continually-adjustab le, behind-the-neck headband The microphone can be positioned on the right or the left side of the singer's mouth for custom fit for each user The microphone boom arm's length is continually adjustable for custom fit for each user Cardioid pickup pattern effectively rejects unwanted ambient noise and minimizes feedback The microphone's boom arm features a rugged external shock mount to effectively suppress any mechanical noise and vibration A built-in moisture shield prevents perspiration from penetrating into the transducer Terminated in 3-pin XLR-type connector for external phantom powering. Also available terminated in TA3F mini-XLR for use with AKG wireless systems (C 520L)

AKG Acoustics, U.S.

Head-worn condenser microphone for external phantom powering

Head-worn condenser microphone with maximum dynamic range for perfect vocal sound. Its cardioid polar pattern effectively rejects unwanted ambient noise. An ideal choice for frontmen, singing keyboardists, drummers, guitarists, and dancers. The microphone arm mounts either on the left or right side of the headband as desired. The C 520 provides the perfect solution for any performer needing a handsfree microphone.
A transducer shock mount reduces handling noise to a minimum. The moisture shield prevents perspiration from penetrating into the transducer element, ensuring a high degree of humidity protection for the microphone.
Versions:
C 520 for external phantom powering
C 520 L for use with the B 29 L battery power supply, AKG WMS Series bodypack transmitters, or the MPA V L adapter for external phantom powering.

  • Head-worn cardioid condenser microphone for professional singers with continually-adjustable, behind-the-neck headband
  • The microphone can be positioned on the right or the left side of the singer's mouth for custom fit for each user
  • The microphone boom arm's length is continually adjustable for custom fit for each user
  • Cardioid pickup pattern effectively rejects unwanted ambient noise and minimizes feedback
  • The microphone's boom arm features a rugged external shock mount to effectively suppress any mechanical noise and vibration
  • A built-in moisture shield prevents perspiration from penetrating into the transducer
  • Terminated in 3-pin XLR-type connector for external phantom powering. Also available terminated in TA3F mini-XLR for use with AKG wireless systems (C 520L)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C 520
Product Name Head-worn Condenser Microphone for external phantom powering
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products-Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
4 suppliers
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details