Visual Sound, Inc. 4 Channel Amplifier C 48:4

Description
Lab.gruppen The C 48:4 is the second largest amplifier in the C Series family, delivering impressive 4x 1200W at 4Ohm load. The C 48:4 is the second largest amplifier in the C Series family, delivering an impressive 4 x 1200 W at 4 ohms packed into a 2U chassis. Unprecedented power density Four Channels Lo-Z or Hi-Z (70V/100V) Patented Class TD amplifier topology Voltage Peak Limiter (VPL) Phoenix-type input connectors Screw terminal output connectors Comprehensive protection and warning Efficient and uniform Intercooler® cooling NomadLink® network ready
Description
Lab.gruppen The C 48:4 is the second largest amplifier in the C Series family, delivering impressive 4x 1200W at 4Ohm load. The C 48:4 is the second largest amplifier in the C Series family, delivering an impressive 4 x 1200 W at 4 ohms packed into a 2U chassis. Unprecedented power density Four Channels Lo-Z or Hi-Z (70V/100V) Patented Class TD amplifier topology Voltage Peak Limiter (VPL) Phoenix-type input connectors Screw terminal output connectors Comprehensive protection and warning Efficient and uniform Intercooler® cooling NomadLink® network ready

Suppliers

Company
Product
Description
Supplier Links
4 Channel Amplifier - C 48:4 - Visual Sound, Inc.
Broomall, PA, USA
4 Channel Amplifier
C 48:4
4 Channel Amplifier C 48:4
Lab.gruppen The C 48:4 is the second largest amplifier in the C Series family, delivering impressive 4x 1200W at 4Ohm load. The C 48:4 is the second largest amplifier in the C Series family, delivering an impressive 4 x 1200 W at 4 ohms packed into a 2U chassis. Unprecedented power density Four Channels Lo-Z or Hi-Z (70V/100V) Patented Class TD amplifier topology Voltage Peak Limiter (VPL) Phoenix-type input connectors Screw terminal output connectors Comprehensive protection and warning Efficient and uniform Intercooler® cooling NomadLink® network ready

Lab.gruppen

The C 48:4 is the second largest amplifier in the C Series family, delivering impressive 4x 1200W at 4Ohm load.

The C 48:4 is the second largest amplifier in the C Series family, delivering an impressive 4 x 1200 W at 4 ohms packed into a 2U chassis.

  • Unprecedented power density
  • Four Channels
  • Lo-Z or Hi-Z (70V/100V)
  • Patented Class TD amplifier topology
  • Voltage Peak Limiter (VPL)
  • Phoenix-type input connectors
  • Screw terminal output connectors
  • Comprehensive protection and warning
  • Efficient and uniform Intercooler® cooling
  • NomadLink® network ready
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number C 48:4
Product Name 4 Channel Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details