Visual Sound, Inc. 3-pattern large-diaphragm condenser microphone C 4000B

Description
AKG Acoustics, U.S. The AKG C4000B is the world's first dual-capsule large-diaphragm electret microphone. It features impressive 155 dB SPL capability and ultra-low 8 dB self-noise to deliver a highly accurate detailed sound. The transformerless electronics and carefully-tuned capsule combine to deliver clear, natural highs, smooth mids and solid, uncompressed lows. Comes complete with H85 spider-type shock mount, foam windscreen and metal "sound tools" carrying case. Dual large-diaphragm AKG capsules with famous "vocal-friendly" response Extremely low noise floor of 8 dB(A) and maximum level capability of 145/155 dB for ultra-wide dynamic range Three selectable polar patterns (omni, cardioid and hypercardioid) Operates with phantom power from 9-52 volts Integrated wind and pop screen, plus internal shock mounting, for lowest environmental noise performance Comes with H85 shock mount,external foam windscreen and metal carrying case Precision-built in Vienna, Austria and backed by 3-year parts and labor warranty
Description
AKG Acoustics, U.S. The AKG C4000B is the world's first dual-capsule large-diaphragm electret microphone. It features impressive 155 dB SPL capability and ultra-low 8 dB self-noise to deliver a highly accurate detailed sound. The transformerless electronics and carefully-tuned capsule combine to deliver clear, natural highs, smooth mids and solid, uncompressed lows. Comes complete with H85 spider-type shock mount, foam windscreen and metal "sound tools" carrying case. Dual large-diaphragm AKG capsules with famous "vocal-friendly" response Extremely low noise floor of 8 dB(A) and maximum level capability of 145/155 dB for ultra-wide dynamic range Three selectable polar patterns (omni, cardioid and hypercardioid) Operates with phantom power from 9-52 volts Integrated wind and pop screen, plus internal shock mounting, for lowest environmental noise performance Comes with H85 shock mount,external foam windscreen and metal carrying case Precision-built in Vienna, Austria and backed by 3-year parts and labor warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
3-pattern large-diaphragm condenser microphone
C 4000B
3-pattern large-diaphragm condenser microphone C 4000B
AKG Acoustics, U.S. The AKG C4000B is the world's first dual-capsule large-diaphragm electret microphone. It features impressive 155 dB SPL capability and ultra-low 8 dB self-noise to deliver a highly accurate detailed sound. The transformerless electronics and carefully-tuned capsule combine to deliver clear, natural highs, smooth mids and solid, uncompressed lows. Comes complete with H85 spider-type shock mount, foam windscreen and metal "sound tools" carrying case. Dual large-diaphragm AKG capsules with famous "vocal-friendly" response Extremely low noise floor of 8 dB(A) and maximum level capability of 145/155 dB for ultra-wide dynamic range Three selectable polar patterns (omni, cardioid and hypercardioid) Operates with phantom power from 9-52 volts Integrated wind and pop screen, plus internal shock mounting, for lowest environmental noise performance Comes with H85 shock mount,external foam windscreen and metal carrying case Precision-built in Vienna, Austria and backed by 3-year parts and labor warranty

AKG Acoustics, U.S.

The AKG C4000B is the world's first dual-capsule large-diaphragm electret microphone. It features impressive 155 dB SPL capability and ultra-low 8 dB self-noise to deliver a highly accurate detailed sound. The transformerless electronics and carefully-tuned capsule combine to deliver clear, natural highs, smooth mids and solid, uncompressed lows. Comes complete with H85 spider-type shock mount, foam windscreen and metal "sound tools" carrying case.

  • Dual large-diaphragm AKG capsules with famous "vocal-friendly" response
  • Extremely low noise floor of 8 dB(A) and maximum level capability of 145/155 dB for ultra-wide dynamic range
  • Three selectable polar patterns (omni, cardioid and hypercardioid)
  • Operates with phantom power from 9-52 volts
  • Integrated wind and pop screen, plus internal shock mounting, for lowest environmental noise performance
  • Comes with H85 shock mount,external foam windscreen and metal carrying case
  • Precision-built in Vienna, Austria and backed by 3-year parts and labor warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C 4000B
Product Name 3-pattern large-diaphragm condenser microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details
Parlé microphones, SCX Compatible Devices - Parlé TTM-X Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details